The ULS Series Ultra-Lite Split-System ECUs are ideally suited for NBC filtered environments and satellite dish hub cooling applications. Lightweight, with four handles for rapid deployment. Each handle carries less than 75lbs. Line set is pre-charged with R134a refrigerant.
Cooling capacities range:
36,000 BTU/Hr - 60,000 BTU/Hr
Refrigerant Type: R-134a
| Air Rover, Inc. | |
|---|---|
| Product Category | Air Conditioners |
| Product Number | ULSHT60CA-15kW |
| Product Name | Split Environmental Control Units (ECU) |
| Type | Portable |