Air Rover, Inc. Portable Slim Line Air Conditioners SL24BA

Description
220 VAC, 1-phase, 50 Hz, R-407c international portable air conditioner The SL Series is a special line of thin-line air conditioning units with all the features of the Air Rover XLP units, but with a detachable condenser converter which allows the unit to easily be rolled up through a narrow European type of door. Sizes available are 1.5 to 5 tons for 50Hz applications. The SL Series units are designed with zero ozone depleting refrigerant R-407C. Cooling capacities range: 18,000 BTU/Hr - 60,000 BTU/Hr Refrigerant Type: R-407c
Description
220 VAC, 1-phase, 50 Hz, R-407c international portable air conditioner The SL Series is a special line of thin-line air conditioning units with all the features of the Air Rover XLP units, but with a detachable condenser converter which allows the unit to easily be rolled up through a narrow European type of door. Sizes available are 1.5 to 5 tons for 50Hz applications. The SL Series units are designed with zero ozone depleting refrigerant R-407C. Cooling capacities range: 18,000 BTU/Hr - 60,000 BTU/Hr Refrigerant Type: R-407c

Suppliers

Company
Product
Description
Supplier Links
Portable Slim Line Air Conditioners - SL24BA - Air Rover, Inc.
Tyler, TX, USA
Portable Slim Line Air Conditioners
SL24BA
Portable Slim Line Air Conditioners SL24BA
220 VAC, 1-phase, 50 Hz, R-407c international portable air conditioner The SL Series is a special line of thin-line air conditioning units with all the features of the Air Rover XLP units, but with a detachable condenser converter which allows the unit to easily be rolled up through a narrow European type of door. Sizes available are 1.5 to 5 tons for 50Hz applications. The SL Series units are designed with zero ozone depleting refrigerant R-407C. Cooling capacities range: 18,000 BTU/Hr - 60,000 BTU/Hr Refrigerant Type: R-407c

220 VAC, 1-phase, 50 Hz, R-407c international portable air conditioner
The SL Series is a special line of thin-line air conditioning units with all the features of the Air Rover XLP units, but with a detachable condenser converter which allows the unit to easily be rolled up through a narrow European type of door. Sizes available are 1.5 to 5 tons for 50Hz applications. The SL Series units are designed with zero ozone depleting refrigerant R-407C.
Cooling capacities range:
18,000 BTU/Hr - 60,000 BTU/Hr
Refrigerant Type: R-407c

Supplier's Site

Technical Specifications

  Air Rover, Inc.
Product Category Air Conditioners
Product Number SL24BA
Product Name Portable Slim Line Air Conditioners
Type Portable
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - ATEX Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
Wine Guardian Pro Cooling System -  - Air Innovations LLC
Specs
Type Central
Application Residential; Commercial; Data Center; Spot Cooling; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 3400 to 15680 BTU/hr (997 to 4596 W)
View Details