Air Rover, Inc. Split Environmental Control Units (ECU) ULSHT60CA

Description
Ultra-Lite Split Environmental Control Unit, 208~230VAC, 3-phase, 60Hz, 60,000BTU/Hr The ULS Series Ultra-Lite Split-System ECUs are ideally suited for NBC filtered environments and satellite dish hub cooling applications. Lightweight, with four handles for rapid deployment. Each handle carries less than 75lbs. Line set is pre-charged with R134a refrigerant. Cooling capacities range: 36,000 BTU/Hr - 60,000 BTU/Hr Refrigerant Type: R-134a
Description
Ultra-Lite Split Environmental Control Unit, 208~230VAC, 3-phase, 60Hz, 60,000BTU/Hr The ULS Series Ultra-Lite Split-System ECUs are ideally suited for NBC filtered environments and satellite dish hub cooling applications. Lightweight, with four handles for rapid deployment. Each handle carries less than 75lbs. Line set is pre-charged with R134a refrigerant. Cooling capacities range: 36,000 BTU/Hr - 60,000 BTU/Hr Refrigerant Type: R-134a

Suppliers

Company
Product
Description
Supplier Links
Split Environmental Control Units (ECU) - ULSHT60CA - Air Rover, Inc.
Tyler, TX, USA
Split Environmental Control Units (ECU)
ULSHT60CA
Split Environmental Control Units (ECU) ULSHT60CA
Ultra-Lite Split Environmental Control Unit, 208~230VAC, 3-phase, 60Hz, 60,000BTU/Hr The ULS Series Ultra-Lite Split-System ECUs are ideally suited for NBC filtered environments and satellite dish hub cooling applications. Lightweight, with four handles for rapid deployment. Each handle carries less than 75lbs. Line set is pre-charged with R134a refrigerant. Cooling capacities range: 36,000 BTU/Hr - 60,000 BTU/Hr Refrigerant Type: R-134a

Ultra-Lite Split Environmental Control Unit, 208~230VAC, 3-phase, 60Hz, 60,000BTU/Hr
The ULS Series Ultra-Lite Split-System ECUs are ideally suited for NBC filtered environments and satellite dish hub cooling applications. Lightweight, with four handles for rapid deployment. Each handle carries less than 75lbs. Line set is pre-charged with R134a refrigerant.
Cooling capacities range:
36,000 BTU/Hr - 60,000 BTU/Hr
Refrigerant Type: R-134a

Supplier's Site

Technical Specifications

  Air Rover, Inc.
Product Category Air Conditioners
Product Number ULSHT60CA
Product Name Split Environmental Control Units (ECU)
Type Portable
Unlock Full Specs
to access all available technical data

Similar Products

Panel Guard System -  - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details
Ducted Split Wine Cellar Cooling Units -  - Air Innovations LLC
Specs
Type Split; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 1000 to 16195 BTU/hr (293 to 4747 W)
View Details