Portable air conditioner, 115VAC, 1 phase, 60Hz, 20,000BTU/Hr
Air Rover XLP Series portable HVAC systems provide environmental stability for a wide range of cooling applications. The XLP can be deployed in a corner on the floor or mounted on a wall, ceiling or be positioned in a separate room with cold, filtered air ducted via floor, ceiling or wall vent.
Cooling capacities range:
14,000 BTU/Hr - 120,000 BTU/Hr
Refrigerant Type: R-410a
| Air Rover, Inc. | |
|---|---|
| Product Category | Air Conditioners |
| Product Number | XLP20AB |
| Product Name | Portable Air Conditioners |
| Type | Portable |