Air Rover, Inc. Portable Water-cooled Air Conditioners WCXLP120DA

Description
Water-cooled portable air conditioner, 460VAC, 3 phase, 60 Hz, 120,000 BTU/Hr The WCXLP Series water-cooled air conditioner is designed to be operated in ambient conditions of up to 105oF. Typical applications include supplementary, after hour, emergency and factory zone cooling. With standard garden hose type condenser water connectors, condenser supply and discharge water can be easily connected to almost any source of water. Cooling capacities range: 20,000 BTU/Hr - 120,000 BTU/Hr Refrigerant Type: R-410a
Description
Water-cooled portable air conditioner, 460VAC, 3 phase, 60 Hz, 120,000 BTU/Hr The WCXLP Series water-cooled air conditioner is designed to be operated in ambient conditions of up to 105oF. Typical applications include supplementary, after hour, emergency and factory zone cooling. With standard garden hose type condenser water connectors, condenser supply and discharge water can be easily connected to almost any source of water. Cooling capacities range: 20,000 BTU/Hr - 120,000 BTU/Hr Refrigerant Type: R-410a

Suppliers

Company
Product
Description
Supplier Links
Portable Water-cooled Air Conditioners - WCXLP120DA - Air Rover, Inc.
Tyler, TX, USA
Portable Water-cooled Air Conditioners
WCXLP120DA
Portable Water-cooled Air Conditioners WCXLP120DA
Water-cooled portable air conditioner, 460VAC, 3 phase, 60 Hz, 120,000 BTU/Hr The WCXLP Series water-cooled air conditioner is designed to be operated in ambient conditions of up to 105oF. Typical applications include supplementary, after hour, emergency and factory zone cooling. With standard garden hose type condenser water connectors, condenser supply and discharge water can be easily connected to almost any source of water. Cooling capacities range: 20,000 BTU/Hr - 120,000 BTU/Hr Refrigerant Type: R-410a

Water-cooled portable air conditioner, 460VAC, 3 phase, 60 Hz, 120,000 BTU/Hr
The WCXLP Series water-cooled air conditioner is designed to be operated in ambient conditions of up to 105oF. Typical applications include supplementary, after hour, emergency and factory zone cooling. With standard garden hose type condenser water connectors, condenser supply and discharge water can be easily connected to almost any source of water.
Cooling capacities range:
20,000 BTU/Hr - 120,000 BTU/Hr
Refrigerant Type: R-410a

Supplier's Site

Technical Specifications

  Air Rover, Inc.
Product Category Air Conditioners
Product Number WCXLP120DA
Product Name Portable Water-cooled Air Conditioners
Type Portable
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - ATEX Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details
Custom Humidity Control Solutions -  - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Commercial; Industrial; Military
View Details