Stay sharper, leave a better finish and have less chipping and breakage. Sub-micron size grain contains more cobalt than standard carbide tools, giving 70% greater strength. Can last up to 5 times longer than standard carbide tools.
Superior performance and wear resistance make these blanks and cutters ideal for tool steel, stainless steel, Inconel, and other high-temperature materials.
| Gesswein Co., Inc. | |
|---|---|
| Product Category | Milling Cutters |
| Product Number | 150-5010 |
| Product Name | Gesswein® Super Carbide Blanks and Cutters |
| Cutter Type | Endmill |
| Cutting Ends | Double |
| Cutting Application | General Purpose |
| Cutter | 0.250 inch (6.3 mm) |