Gesswein Co., Inc. Gesswein® High-Speed Steel Blanks and Cutters 151-9660

Description
Use for engraving and routing with CNC, pantograph or duplicating machines. Made of premium high-speed steel, individually heat-treated to extreme hardness of 62–65 HRC in a process that retains toughness. Not as durable as carbide cutters but very effective for applications that require greater tip resiliency, such as making deep, fine cuts. We suggest that they be ground by either plunge-cut or cross-feed method with a soft grinding wheel. All centerless ground to a close tolerance of +.0000"/–.0002", with flats that are within .001" above center.
Datasheet
Description
Use for engraving and routing with CNC, pantograph or duplicating machines. Made of premium high-speed steel, individually heat-treated to extreme hardness of 62–65 HRC in a process that retains toughness. Not as durable as carbide cutters but very effective for applications that require greater tip resiliency, such as making deep, fine cuts. We suggest that they be ground by either plunge-cut or cross-feed method with a soft grinding wheel. All centerless ground to a close tolerance of +.0000"/–.0002", with flats that are within .001" above center.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gesswein® High-Speed Steel Blanks and Cutters - 151-9660 - Gesswein Co., Inc.
Bridgeport, CT, USA
Gesswein® High-Speed Steel Blanks and Cutters
151-9660
Gesswein® High-Speed Steel Blanks and Cutters 151-9660
Use for engraving and routing with CNC, pantograph or duplicating machines. Made of premium high-speed steel, individually heat-treated to extreme hardness of 62–65 HRC in a process that retains toughness. Not as durable as carbide cutters but very effective for applications that require greater tip resiliency, such as making deep, fine cuts. We suggest that they be ground by either plunge-cut or cross-feed method with a soft grinding wheel. All centerless ground to a close tolerance of +.0000"/–.0002", with flats that are within .001" above center.

Use for engraving and routing with CNC, pantograph or duplicating machines. Made of premium high-speed steel, individually heat-treated to extreme hardness of 62–65 HRC in a process that retains toughness. Not as durable as carbide cutters but very effective for applications that require greater tip resiliency, such as making deep, fine cuts.
We suggest that they be ground by either plunge-cut or cross-feed method with a soft grinding wheel. All centerless ground to a close tolerance of +.0000"/–.0002", with flats that are within .001" above center.

Supplier's Site Datasheet

Technical Specifications

  Gesswein Co., Inc.
Product Category Milling Cutters
Product Number 151-9660
Product Name Gesswein® High-Speed Steel Blanks and Cutters
Cutter Type Endmill
Cutting Ends Double
Cutting Application General Purpose
Cutter 0.125 inch (3.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 2348282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.709 inch (18.0 mm)
OAL 3.15 inch (80 mm)
View Details
CM Series - CMR064CB - SwiftCARB
Specs
Cutter Type Endmill
Geometry Square; Radius (optional feature)
Cutting Ends Single
View Details
Patriot IV Carbide End Mills -  - Superior Tool Service, Inc.
Superior Tool Service, Inc.
Specs
Cutter Type Finishing; Endmill; Helical Form
Geometry Ballnose (optional feature); Radius (optional feature)
Cutting Ends Single
View Details