Gesswein Co., Inc. Gesswein® Super Carbide Blanks and Cutters 150-4036

Description
Stay sharper, leave a better finish and have less chipping and breakage. Sub-micron size grain contains more cobalt than standard carbide tools, giving 70% greater strength. Can last up to 5 times longer than standard carbide tools. Superior performance and wear resistance make these blanks and cutters ideal for tool steel, stainless steel, Inconel, and other high-temperature materials.
Datasheet
Description
Stay sharper, leave a better finish and have less chipping and breakage. Sub-micron size grain contains more cobalt than standard carbide tools, giving 70% greater strength. Can last up to 5 times longer than standard carbide tools. Superior performance and wear resistance make these blanks and cutters ideal for tool steel, stainless steel, Inconel, and other high-temperature materials.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gesswein® Super Carbide Blanks and Cutters - 150-4036 - Gesswein Co., Inc.
Bridgeport, CT, USA
Gesswein® Super Carbide Blanks and Cutters
150-4036
Gesswein® Super Carbide Blanks and Cutters 150-4036
Stay sharper, leave a better finish and have less chipping and breakage. Sub-micron size grain contains more cobalt than standard carbide tools, giving 70% greater strength. Can last up to 5 times longer than standard carbide tools. Superior performance and wear resistance make these blanks and cutters ideal for tool steel, stainless steel, Inconel, and other high-temperature materials.

Stay sharper, leave a better finish and have less chipping and breakage. Sub-micron size grain contains more cobalt than standard carbide tools, giving 70% greater strength. Can last up to 5 times longer than standard carbide tools.
Superior performance and wear resistance make these blanks and cutters ideal for tool steel, stainless steel, Inconel, and other high-temperature materials.

Supplier's Site Datasheet

Technical Specifications

  Gesswein Co., Inc.
Product Category Milling Cutters
Product Number 150-4036
Product Name Gesswein® Super Carbide Blanks and Cutters
Cutter Type Endmill
Cutting Application General Purpose
Cutter 0.250 inch (6.3 mm)
OAL 6.00 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 1857558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.118 to 0.315 inch (3.0 to 8.0 mm)
Shank 0.236 to 0.630 inch (6.0 to 16.0 mm)
View Details
CME Series - CMEL162CB - SwiftCARB
Specs
Cutter Type Endmill
Geometry Square; Radius (optional feature)
Cutting Ends Single
View Details
Patriot IV Carbide End Mills -  - Superior Tool Service, Inc.
Superior Tool Service, Inc.
Specs
Cutter Type Finishing; Endmill; Helical Form
Geometry Ballnose (optional feature); Radius (optional feature)
Cutting Ends Single
View Details
Series 1200 2-Flute Carbide End Mill - 12009 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Cutter Type Endmill
Geometry Square
Cutting Ends Single
View Details