Gesswein Co., Inc. Gesswein® Super Carbide Blanks and Cutters 150-3000

Description
Stay sharper, leave a better finish and have less chipping and breakage. Sub-micron size grain contains more cobalt than standard carbide tools, giving 70% greater strength. Can last up to 5 times longer than standard carbide tools. Superior performance and wear resistance make these blanks and cutters ideal for tool steel, stainless steel, Inconel, and other high-temperature materials.
Datasheet
Description
Stay sharper, leave a better finish and have less chipping and breakage. Sub-micron size grain contains more cobalt than standard carbide tools, giving 70% greater strength. Can last up to 5 times longer than standard carbide tools. Superior performance and wear resistance make these blanks and cutters ideal for tool steel, stainless steel, Inconel, and other high-temperature materials.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gesswein® Super Carbide Blanks and Cutters - 150-3000 - Gesswein Co., Inc.
Bridgeport, CT, USA
Gesswein® Super Carbide Blanks and Cutters
150-3000
Gesswein® Super Carbide Blanks and Cutters 150-3000
Stay sharper, leave a better finish and have less chipping and breakage. Sub-micron size grain contains more cobalt than standard carbide tools, giving 70% greater strength. Can last up to 5 times longer than standard carbide tools. Superior performance and wear resistance make these blanks and cutters ideal for tool steel, stainless steel, Inconel, and other high-temperature materials.

Stay sharper, leave a better finish and have less chipping and breakage. Sub-micron size grain contains more cobalt than standard carbide tools, giving 70% greater strength. Can last up to 5 times longer than standard carbide tools. Superior performance and wear resistance make these blanks and cutters ideal for tool steel, stainless steel, Inconel, and other high-temperature materials.

Supplier's Site Datasheet

Technical Specifications

  Gesswein Co., Inc.
Product Category Milling Cutters
Product Number 150-3000
Product Name Gesswein® Super Carbide Blanks and Cutters
Cutter Type Endmill
Cutting Ends Single
Cutting Application General Purpose
Cutter 0.125 inch (3.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Slot Drills - 1857557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Slot Drills
Cutter 0.157 to 0.787 inch (4.0 to 20.0 mm)
Shank 0.236 to 0.630 inch (6.0 to 16.0 mm)
View Details
Cobalt Roughing End Mill 470-#026 - 470-#026 - Universal Cutting Tools, Inc.
Specs
Cutter Type Roughing; Endmill
Cutting Ends Single
Units Fractional
View Details
CME Series - CMEL202CB - SwiftCARB
Specs
Cutter Type Endmill
Geometry Square; Radius (optional feature)
Cutting Ends Single
View Details
Patriot X Carbide End Mills -  - Superior Tool Service, Inc.
Superior Tool Service, Inc.
Specs
Cutter Type Finishing; Endmill; Helical Form
Geometry Ballnose (optional feature); Radius (optional feature)
Cutting Ends Single
View Details