Gesswein Co., Inc. Gesswein® Super Carbide Blanks and Cutters 150-5105

Description
Stay sharper, leave a better finish and have less chipping and breakage. Sub-micron size grain contains more cobalt than standard carbide tools, giving 70% greater strength. Can last up to 5 times longer than standard carbide tools. Superior performance and wear resistance make these blanks and cutters ideal for tool steel, stainless steel, Inconel, and other high-temperature materials.
Datasheet
Description
Stay sharper, leave a better finish and have less chipping and breakage. Sub-micron size grain contains more cobalt than standard carbide tools, giving 70% greater strength. Can last up to 5 times longer than standard carbide tools. Superior performance and wear resistance make these blanks and cutters ideal for tool steel, stainless steel, Inconel, and other high-temperature materials.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gesswein® Super Carbide Blanks and Cutters - 150-5105 - Gesswein Co., Inc.
Bridgeport, CT, USA
Gesswein® Super Carbide Blanks and Cutters
150-5105
Gesswein® Super Carbide Blanks and Cutters 150-5105
Stay sharper, leave a better finish and have less chipping and breakage. Sub-micron size grain contains more cobalt than standard carbide tools, giving 70% greater strength. Can last up to 5 times longer than standard carbide tools. Superior performance and wear resistance make these blanks and cutters ideal for tool steel, stainless steel, Inconel, and other high-temperature materials.

Stay sharper, leave a better finish and have less chipping and breakage. Sub-micron size grain contains more cobalt than standard carbide tools, giving 70% greater strength. Can last up to 5 times longer than standard carbide tools. Superior performance and wear resistance make these blanks and cutters ideal for tool steel, stainless steel, Inconel, and other high-temperature materials.

Supplier's Site Datasheet

Technical Specifications

  Gesswein Co., Inc.
Product Category Milling Cutters
Product Number 150-5105
Product Name Gesswein® Super Carbide Blanks and Cutters
Cutter Type Endmill
Cutting Ends Double
Cutting Application General Purpose
Cutter 0.188 inch (4.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 2705684 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Shank 0.315 inch (8.0 mm)
Material Hard Metal Tip
View Details
Star Cutter Worm Gear Hobs -  - Star SU LLC
Specs
Cutter Type Gear Hob
View Details
High Speed Roughing Mill - RM Series - DME Company
Specs
Cutter Type Endmill
Geometry Square
Cutting Application General Purpose; Steel
View Details
Endmill - 001050 - Sandvik AB
Specs
Cutter Type Endmill
Geometry Square
Units Fractional
View Details