Gesswein Co., Inc. Gesswein® High-Speed Steel Blanks and Cutters 151-9675

Description
Use for engraving and routing with CNC, pantograph or duplicating machines. Made of premium high-speed steel, individually heat-treated to extreme hardness of 62–65 HRC in a process that retains toughness. Not as durable as carbide cutters but very effective for applications that require greater tip resiliency, such as making deep, fine cuts. We suggest that they be ground by either plunge-cut or cross-feed method with a soft grinding wheel. All centerless ground to a close tolerance of +.0000"/–.0002", with flats that are within .001" above center.
Datasheet
Description
Use for engraving and routing with CNC, pantograph or duplicating machines. Made of premium high-speed steel, individually heat-treated to extreme hardness of 62–65 HRC in a process that retains toughness. Not as durable as carbide cutters but very effective for applications that require greater tip resiliency, such as making deep, fine cuts. We suggest that they be ground by either plunge-cut or cross-feed method with a soft grinding wheel. All centerless ground to a close tolerance of +.0000"/–.0002", with flats that are within .001" above center.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gesswein® High-Speed Steel Blanks and Cutters - 151-9675 - Gesswein Co., Inc.
Bridgeport, CT, USA
Gesswein® High-Speed Steel Blanks and Cutters
151-9675
Gesswein® High-Speed Steel Blanks and Cutters 151-9675
Use for engraving and routing with CNC, pantograph or duplicating machines. Made of premium high-speed steel, individually heat-treated to extreme hardness of 62–65 HRC in a process that retains toughness. Not as durable as carbide cutters but very effective for applications that require greater tip resiliency, such as making deep, fine cuts. We suggest that they be ground by either plunge-cut or cross-feed method with a soft grinding wheel. All centerless ground to a close tolerance of +.0000"/–.0002", with flats that are within .001" above center.

Use for engraving and routing with CNC, pantograph or duplicating machines. Made of premium high-speed steel, individually heat-treated to extreme hardness of 62–65 HRC in a process that retains toughness. Not as durable as carbide cutters but very effective for applications that require greater tip resiliency, such as making deep, fine cuts.
We suggest that they be ground by either plunge-cut or cross-feed method with a soft grinding wheel. All centerless ground to a close tolerance of +.0000"/–.0002", with flats that are within .001" above center.

Supplier's Site Datasheet

Technical Specifications

  Gesswein Co., Inc.
Product Category Milling Cutters
Product Number 151-9675
Product Name Gesswein® High-Speed Steel Blanks and Cutters
Cutter Type Endmill
Cutting Ends Double
Cutting Application General Purpose
Cutter 0.312 inch (7.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 2348276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.236 inch (6.0 mm)
OAL 2.38 inch (61 mm)
View Details
Series 1300 3-Flute Carbide End Mill - 13002BTICN - Cutting Edge Technologies, Inc.
Specs
Cutter Type Endmill
Geometry Ballnose
Cutting Ends Single
View Details
High Helix Back Draft Cutters - LRHH-32-7.5-S - Precision Components
Specs
OAL 10.00 inch (254 mm)
Edges Inserts
View Details
Cabe Keyseating Machines -  - Cabe Stozzatrici Srl
Cabe Stozzatrici Srl
Specs
Cutter Type Keyseat
Cutting Ends Single
Cutting Application General Purpose
View Details