Powell Electronics, Inc. Datasheets for Noncontact Infrared Temperature Sensors
Noncontact infrared temperature sensors absorb ambient infrared (IR) radiation given off by a heated surface. They are used in applications where direct temperature measurement is not possible.
Noncontact Infrared Temperature Sensors: Learn more
| Product Name | Notes |
|---|---|
| 200FT, PFA, 20AWG, SS BRAID | |
| Duplex Insulated Thermocouple Wire | |
| IEC INSULATED T/C WIRE | |
| INSULATED T/C WIRE W/OVERBRAID | |
| INSULATED T/C WIRE W/SS OVERBRAID | |
| INSULATED T/C WIRE WITH SS OVERBRAID | |
| INSULATED T/C WIRE, IEC | |
| INSULATED T/C WIRE, SS OVERBRAID | |
| INSULATED T/C WIRE | |
| INSULATED WIRE | |
| LOW TEMP T/C ASSEMBLY | |
| PFA INSULATED T/C WIRE | |
| RE SPOOLED WIRE W/ SS OVERBRAID | |
| RE SPOOLED WIRE | |
| SPECIAL LIMITS OF ERROR WIRE W/SS BRAID | |
| SPECIAL LIMITS OF ERROR WIRE W/TCB | |
| SPECIAL LIMITS OF ERROR WIRE, 25 FT SS O | |
| SPECIAL LIMITS OF ERROR WIRE | |
| T/C EXTENSION WIRE | |
| T/C Wire: Medium Temp Wire | |
| Thermocouple Wire - T Type, Duplex Insul | |
| THERMOCOUPLE WIRE, TEFLON INS. TYPE N, 1 | |
| THERMOCOUPLE WIRE, TEFLON INS. TYPE T, 3 | |
| Thermocouples: TJ Probes T/C's | |
| TRANSITION JUNCTION THERMOCOUPLE PROBE T | |
| TWISTED AND SHIELDED T/C WIRE | |
| TYPE T TEFLON INS CLASS 1 WIRE | |
| WIRE WITH INCONEL BRAID, 100 FT |
| << Prev | Next >> |