Powell Electronics, Inc. Datasheets for Noncontact Infrared Temperature Sensors
Noncontact infrared temperature sensors absorb ambient infrared (IR) radiation given off by a heated surface. They are used in applications where direct temperature measurement is not possible.
Noncontact Infrared Temperature Sensors: Learn more
| Product Name | Notes |
|---|---|
| Compact Thermocouple Transition Joint Pr | |
| COMPACT TJ PROBE TYPE K IEC 1M LEAD | |
| COMPACT TJ PROBE TYPE K, SS INSULATED JU | |
| COMPACT TJ PROBE W/ SMPW-M | |
| COMPACT TJ PROBE W/SMPW | |
| COMPACT TJ PROBE WITH 1 METRE LEADS | |
| COMPACT TJ PROBE, 12 LENGTH W/ SMPW-M | |
| COMPACT TJ PROBE, 12 LENGTH, W/ SMPW-M | |
| COMPACT TJ PROBE, 4 LENGTH | |
| COMPACT TJ PROBE, 6 LENGTH W/ SMPW-M | |
| COMPACT TJ PROBE, 6 LENGTH | |
| COMPACT TJ PROBE, 8 LENGTH, W/ SMPW-M | |
| COMPACT TJ PROBE, TYPE T, 1.5MM DIA SS S | |
| COMPACT TJ PROBE, WITH SMPW-M CONNECTOR | |
| COMPACT TJ PROBE, | |
| COMPACT TJ PROBE | |
| COMPACT TJ, 3 LENGTH | |
| COMPACT TRANSITION JOINT PROBE 1M LEAD | |
| COMPACT TRANSITION JOINT PROBE D=0.5MM, | |
| COMPACT TRANSITION JOINT PROBE D=0.5MM,L | |
| COMPACT TRANSITION JOINT PROBE DIA 0.5MM | |
| COMPACT TRANSITION JOINT PROBE IEC COLOU | |
| COMPACT TRANSITION JOINT PROBE IEC | |
| COMPACT TRANSITION JOINT PROBE W/ SMPW-M | |
| COMPACT TRANSITION JOINT PROBE W/CONNECT | |
| COMPACT TRANSITION JOINT PROBE W/SMPW-M | |
| COMPACT TRANSITION JOINT PROBE WITH 1 ME | |
| COMPACT TRANSITION JOINT PROBE WITH SMPW | |
| COMPACT TRANSITION JOINT PROBE, 316SS | |
| COMPACT TRANSITION JOINT PROBE, ANSI | |
| COMPACT TRANSITION JOINT PROBE, IEC WITH | |
| COMPACT TRANSITION JOINT PROBE, IEC, 1M | |
| COMPACT TRANSITION JOINT PROBE, IEC | |
| COMPACT TRANSITION JOINT PROBE, W/SMPW | |
| COMPACT TRANSITION JOINT PROBE,W.CON | |
| COMPACT TRANSITION JOINT PROBE | |
| Fine Tip TJ Probe - Tip has a 0.5 mm (0. | |
| FINE TIP TRANS JOINT PROBE | |
| IEC COMPACT TJ PROBE W/CONN | |
| IEC COMPACT TJ PROBE W/SMPW-M | |
| IEC COMPACT TJ PROBE | |
| Rugged Heavy Duty Transition Joint Therm | |
| RUGGED TRANSITION JOINT PROBE TYPE K 1M | |
| RUGGED TRANSITION JOINT PROBE TYPE K, 11 | |
| SS OVERBRAID TJ PROBE | |
| SUB MINI TJ W/FITTING | |
| T/C ASSEMBLY TJ CC FBGLS W/SMPW-M | |
| T/C ASSEMBLY TJ CC FBGLS W/SS BRAID | |
| T/C ASSEMBLY TJ SB | |
| T/C ASSEMBLY TJ W/ OSTW | |
| T/C ASSEMBLY TJ W/ SMPW-M | |
| T/C ASSEMBLY TJ W/OSTW | |
| T/C ASSEMBLY TJ W/SB | |
| T/C ASSEMBLY TJ W/SMPW-M | |
| T/C ASSEMBLY TJ W/SMPW | |
| T/C ASSEMBLY W/TJ, 12 LENGTH | |
| T/C ASSEMBLY W/TRANS JOINT SB W/OSTW | |
| T/C ASSEMBLY W/TRANS JOINT | |
| T/C TJ HIGH TEMP W/SMPW-M | |
| T/C TJ HIGH TEMP W/SMPW | |
| T/C W/TRANS JOINT CUSTOM | |
| THERMOCOUPLE PROBE WITH 1M LEAD WIRE | |
| Thermocouple Probes Where Space is Limit | |
| Thermocouples: TJ Probes T/C's | |
| TJ PROBE XL W/SMPW-M | |
| TMPE PROBE TYPE K | |
| TYPE K 310SS TJ PROBE. 0.50MM X 1000MM L | |
| TYPE K 310SS TJ PROBE. 0.50MM X 200MM LO | |
| TYPE K 310SS TJ PROBE. 0.50MM X 300MM LO | |
| TYPE K 310SS TJ PROBE. 0.50MM X 500MM LO | |
| TYPE K 310SS TJ PROBE. 1.00MM X 300MM LO | |
| TYPE T TH/C 1MM X 150 WITH 1M LEAD | |
| TYPE T TH/C 1MM X 75 WITH 1M LEAD |
| << Prev | Next >> |