Powell Electronics, Inc. Datasheets for Noncontact Infrared Temperature Sensors

Noncontact infrared temperature sensors absorb ambient infrared (IR) radiation given off by a heated surface. They are used in applications where direct temperature measurement is not possible.
Noncontact Infrared Temperature Sensors: Learn more

Page: 1 10 20 30 40 50 56 57 58 59 60 61 62 63 64 65 66
Product Name Notes
Duplex Insulated Thermocouple Wire
IEC INSULATED T/C WIRE
IEC SUB MINI MOLDED TJ BROWN
INSULATED T/C WIRE W/OVERBRAID
INSULATED T/C WIRE
INSULATED WIRE, IEC COLOR
INSULATED WIRE
LOW TEMP T/C ASSEMBLY
METRIC PROBE
MINIATURE QUICK DISCONNECT THERMOCOUPLE
PFA INSULATED T/C WIRE
PROBE & SENSOR KIT
QD T/C WITH MOLDED CONNECTOR
QUICK DISCONNECT THERMOCOUPLE PROBE TYPE
Quick Disconnect Thermocouples with Mini
SPECIAL LIMITS OF ERROR WIRE
SS OVERBRAIDED WIRE
SUB MIN T/C W/MOLDED CONN 3
SUB MIN T/C W/MOLDED CONNECTOR
SUB MINI T/C ASSEMBLY
SUB MINI TJ W/ MOLDED FITTING
SUB MINI TJ W/MOLDED FITTING
T/C EXTENSION WIRE
T/C Wire: Medium Temp Wire
THERMOCOUPLE W/USB INTERFACE
Thermocouples: Quick Disconnect T/C's
Thermocouples: T/C Probes with USB Outpu
Thermocouples: TJ Probes T/C's
TWISTED AND SHIELDED T/C WIRE
Twisted/Shielded Thermocouple Wire and E
TYPE K 310SS TJ PROBE. 1.00MM X 1000MM L
TYPE K 310SS TJ PROBE. 1.00MM X 150MM LO
TYPE K 310SS TJ PROBE. 1.00MM X 300MM LO
TYPE K 316SS TJ PROBE. 0.25MM X 300MM LO
TYPE K 316SS TJ PROBE. 0.75MM X 150MM LO
TYPE K 316SS TJ PROBE. 0.75MM X 500MM LO

<< Prev Next >>