Fredericks Company - Televac Datasheets for Vacuum Gauges and Instruments
Vacuum gauges are devices for measuring vacuum or sub-atmospheric pressures.
Vacuum Gauges and Instruments: Learn more
| Product Name | Notes |
|---|---|
| Compact 2A Thermocouple The Compact 2A controls one TELEVAC 2A thermocouple rough vacuum sensor. It features an analog 0 to 10 V DC output for the sensor, a relay set... | |
| MC300 Vacuum Sensor Controller The MC300 controls up to two TELEVAC thermocouple or convection rough vacuum sensors and an optional cold cathode or mini BA hot ion high vacuum sensor. | |
| MM200 Vacuum Sensor Controller The MM200 controls any TELEVAC vacuum sensor including cold cathode, convection, diaphragm, hot ion, and thermocouple sensors. It also has optional features including up to 8... | |
| MV2A Thermocouple The MV2A controls one TELEVAC thermocouple rough vacuum sensor. It features an analog 0 V to 5 V DC output for the sensor, a relay set points, and... | |
| Features Wide Range Vacuum Gauge (760 to 1x10-9 Torr) Seamless measurement from atmospheric pressure to UHV on a single vacuum port 0-10VDC Analog Output RS485 digital communications Three Adjustable... | |
| Physical Data Connection: 2-3/4" Conflat or KF 40 flange Envelope: None Mounting Position: Vertical Collector: .005" Tungsten Filament: Replaceable Thoria-Coated Iridium or Dual Tungsten Grid: Tungstenhelix configuration Operating Data Sensitivity... | |
| Physical Data Connection: 2-3/4", 1" Conflat or KF 40 flange Envelope: None Mounting Position: Vertical Collector: .005" Tungsten Filament: Replaceable Thoria-coated Iridium or Dual Tungsten (8130) Grid: Tantalumand Pr/Moly support... | |
| Physical Data Tubulation: 3/4", 1" Pyrex® or Nonex® Glass or 3/4", 1" Kovar®, flanges are available Envelope: Nonex, platinum-coated interior Mounting Position: Vertical Collector: .005" Tungsten Filament: Thoria-coated Iridium or... | |
| Physical Data Tubulation:3/4", 1" Pyrex® or Nonex® Glass or 3/4", 1" Kovar®, flanges are available Envelope: Nonex® 7720 Glass Mounting Position: Vertical Collector: .005" Tungsten Filament: Thoria-Coated Iridium or Tungsten... | |
| Cold Cathode Active Vacuum Gauge (1 x 10-2 to 1 x 10-8 Torr) Wide range 7E (10-2 to 10-8 Torr) Ion on/off control included Stainless steel/ceramic... | |
| Cold Cathode Active Vacuum Gauge Wide range(1 x 10-2 to 1 x 10-11 Torr) Ion on/off control included Stainless steel/ceramic construction 0-10V linear or log outputs Fast restart... | |
| Convection Active Vacuum Gauge (atmosphere to 1 x 10-4 Torr) Heat treatment and vacuum furnaces Thin film deposition and coating processes Cryogenics Pharmaceutical product processes The MX4A Active Gauge... | |
| Miniature Bayard Alpert Ionization Active Vacuum Gauge (1x10-2 to 2x10-10 Torr) Wide Range: Measures from 1x10-2 to 2x10-10 Torr High Performance: Dual, coated and supported filaments... | |
| Portable Control & Display Unit for Thermocouple Sensors Wireless Portability: A replaceable “D” cell eliminates 110VAC extension cords and their associated safety hazards Rugged Construction: Powder coated extruded aluminum enclosure... | |
| Portable Thermocouple Instruments (1-20,000 Microns) Rechargeable - Standard 110VOH, power cord for recharging (220V available) 2A standard or 2A mini sensor versions available Up to 40 hours of operation between... | |
| Thermocouple Active Vacuum Gauge (atmosphere to 1 x 10-4 Torr) Heat treatment and vacuum furnaces Thin film deposition and coating processes Cryogenics Pharmaceutical product processes The MX2A Active Gauge... |