Fredericks Company - Televac Datasheets for Vacuum Controllers
Vacuum controllers monitor and control vacuum levels for process equipment such as vacuum furnaces, autoclaves, and coating machines.
Vacuum Controllers: Learn more
| Product Name | Notes |
|---|---|
| Compact 2A Thermocouple The Compact 2A controls one TELEVAC 2A thermocouple rough vacuum sensor. It features an analog 0 to 10 V DC output for the sensor, a relay set... | |
| MC300 Vacuum Sensor Controller The MC300 controls up to two TELEVAC thermocouple or convection rough vacuum sensors and an optional cold cathode or mini BA hot ion high vacuum sensor. | |
| MM200 Vacuum Sensor Controller The MM200 controls any TELEVAC vacuum sensor including cold cathode, convection, diaphragm, hot ion, and thermocouple sensors. It also has optional features including up to 8... | |
| MV2A Thermocouple The MV2A controls one TELEVAC thermocouple rough vacuum sensor. It features an analog 0 V to 5 V DC output for the sensor, a relay set points, and... | |
| The MX200 controls up to 10 Televac vacuum sensors including cold cathode, convection, diaphragm, and thermocouple sensors. It also includes RS-232/RS-485/USB with and up to 8 optional set point relays. | |
| The MX200 controls up to 10 Televac vacuum sensors including cold cathode, convection, diaphragm, and thermocouple sensors. The -034 version includes USB/RS-232/RS-485 with up to 8 optional set point relays. |