Fredericks Company - Televac Datasheets for Pressure Instruments
Pressure instruments are used to measure, monitor, record, transmit or control pressure.
Pressure Instruments: Learn more
| Product Name | Notes |
|---|---|
| Compact 2A Thermocouple The Compact 2A controls one TELEVAC 2A thermocouple rough vacuum sensor. It features an analog 0 to 10 V DC output for the sensor, a relay set... | |
| MV2A Thermocouple The MV2A controls one TELEVAC thermocouple rough vacuum sensor. It features an analog 0 V to 5 V DC output for the sensor, a relay set points, and... | |
| Portable Control & Display Unit for Thermocouple Sensors Wireless Portability: A replaceable “D” cell eliminates 110VAC extension cords and their associated safety hazards Rugged Construction: Powder coated extruded aluminum enclosure... | |
| Portable Thermocouple Instruments (1-20,000 Microns) Rechargeable - Standard 110VOH, power cord for recharging (220V available) 2A standard or 2A mini sensor versions available Up to 40 hours of operation between... |