Fredericks Company - Televac Televac Miniature Bayard Alpert Ionization Active Vacuum Gauge MP3DR

Description
Miniature Bayard Alpert Ionization Active Vacuum Gauge (1x10-2 to 2x10-10 Torr) Wide Range: Measures from 1x10-2 to 2x10-10 Torr High Performance: Dual, coated and supported filaments for maximum life. Exceptionally low x-ray limit of < 1x10-10 Torr. One button electronic selection of filament UHV Compatible: CF type seals and 10-11 std. cc/sec. (He) leak rate ensures reliable UHV operation Reliable Service: Simple design means trouble-free years of productive use in the most difficult applications Bakeable: to 200°C (sensor only) Emission Current: Selectable Pressure Display: Four digit LED Degas: Time Selectable Setpoints: Dual TTL setpoints for process control Digital Communication: RS232/485 Power Input: 11.5 to 30 VDC control interface power switch. The MP3DR is a miniature Bayard-Alpert high vacuum sensor and integral control electronics in a compact envelope. It is designed to be closely coupled to the user’s vacuum system and to provide a local pressure indication and/or digital interface to a computer control system. The MP3DR derives its performance strength from Televac’s cutting edge miniature Bayard-Alpert ionization sensor and user-friendly operation from its intuitive control and display interface.
Description
Miniature Bayard Alpert Ionization Active Vacuum Gauge (1x10-2 to 2x10-10 Torr) Wide Range: Measures from 1x10-2 to 2x10-10 Torr High Performance: Dual, coated and supported filaments for maximum life. Exceptionally low x-ray limit of < 1x10-10 Torr. One button electronic selection of filament UHV Compatible: CF type seals and 10-11 std. cc/sec. (He) leak rate ensures reliable UHV operation Reliable Service: Simple design means trouble-free years of productive use in the most difficult applications Bakeable: to 200°C (sensor only) Emission Current: Selectable Pressure Display: Four digit LED Degas: Time Selectable Setpoints: Dual TTL setpoints for process control Digital Communication: RS232/485 Power Input: 11.5 to 30 VDC control interface power switch. The MP3DR is a miniature Bayard-Alpert high vacuum sensor and integral control electronics in a compact envelope. It is designed to be closely coupled to the user’s vacuum system and to provide a local pressure indication and/or digital interface to a computer control system. The MP3DR derives its performance strength from Televac’s cutting edge miniature Bayard-Alpert ionization sensor and user-friendly operation from its intuitive control and display interface.

Suppliers

Company
Product
Description
Supplier Links
Televac Miniature Bayard Alpert Ionization Active Vacuum Gauge - MP3DR - Fredericks Company - Televac
Huntingdon Valley, PA, USA
Televac Miniature Bayard Alpert Ionization Active Vacuum Gauge
MP3DR
Televac Miniature Bayard Alpert Ionization Active Vacuum Gauge MP3DR
Miniature Bayard Alpert Ionization Active Vacuum Gauge (1x10-2 to 2x10-10 Torr) Wide Range: Measures from 1x10-2 to 2x10-10 Torr High Performance: Dual, coated and supported filaments for maximum life. Exceptionally low x-ray limit of < 1x10-10 Torr. One button electronic selection of filament UHV Compatible: CF type seals and 10-11 std. cc/sec. (He) leak rate ensures reliable UHV operation Reliable Service: Simple design means trouble-free years of productive use in the most difficult applications Bakeable: to 200°C (sensor only) Emission Current: Selectable Pressure Display: Four digit LED Degas: Time Selectable Setpoints: Dual TTL setpoints for process control Digital Communication: RS232/485 Power Input: 11.5 to 30 VDC control interface power switch. The MP3DR is a miniature Bayard-Alpert high vacuum sensor and integral control electronics in a compact envelope. It is designed to be closely coupled to the user’s vacuum system and to provide a local pressure indication and/or digital interface to a computer control system. The MP3DR derives its performance strength from Televac’s cutting edge miniature Bayard-Alpert ionization sensor and user-friendly operation from its intuitive control and display interface.
  • Miniature Bayard Alpert Ionization Active Vacuum Gauge
    (1x10-2 to 2x10-10 Torr)
  • Wide Range: Measures from 1x10-2 to 2x10-10 Torr
  • High Performance: Dual, coated and supported filaments for maximum life. Exceptionally low x-ray limit of < 1x10-10 Torr. One button electronic selection of filament
  • UHV Compatible: CF type seals and 10-11 std. cc/sec. (He) leak rate ensures reliable UHV operation
  • Reliable Service: Simple design means trouble-free years of productive use in the most difficult applications
  • Bakeable: to 200°C (sensor only)
  • Emission Current: Selectable
  • Pressure Display: Four digit LED
  • Degas: Time Selectable
  • Setpoints: Dual TTL setpoints for process control
  • Digital Communication: RS232/485
  • Power Input: 11.5 to 30 VDC control interface power switch.

The MP3DR is a miniature Bayard-Alpert high vacuum sensor and integral control electronics in a compact envelope. It is designed to be closely coupled to the user’s vacuum system and to provide a local pressure indication and/or digital interface to a computer control system. The MP3DR derives its performance strength from Televac’s cutting edge miniature Bayard-Alpert ionization sensor and user-friendly operation from its intuitive control and display interface.

Supplier's Site

Technical Specifications

  Fredericks Company - Televac
Product Category Pressure Switches
Product Number MP3DR
Product Name Televac Miniature Bayard Alpert Ionization Active Vacuum Gauge
Sensor Technology Hot Cathode Ionization
Pressure Measurement Gauge; Vacuum
Material Gas
Features TTL Compatible
Unlock Full Specs
to access all available technical data

Similar Products

Hazardous Location Switch - 12 Series - United Electric Controls Company
United Electric Controls Company
Specs
Sensor Technology Belleville Actuated
Pressure Measurement Differential
Material Gas
View Details
Pressure Sensors, Transducers - Industrial - 1882-6074095-ND - DigiKey
Specs
Pressure Measurement Absolute
Working Pressure Range 14.5 psi (10.2 m H2O)
Accuracy 0.5000 ±% FS
View Details
Vacuum Switches - 2970046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Positive pressure
Working Pressure Range 2.9 to 36.26 psi (2.04 to 25.52 m H2O)
Vacuum Range 1876 torr (-43.93 in Hg vac)
View Details
Pressure sensor with display - PN2571 - ifm efector inc.
Specs
Sensor Technology Thin Film
Pressure Measurement Gauge; Vacuum
Material Liquid; Gas
View Details
3 suppliers