The MX4A Active Gauge utilizes an easily replaceable Televac 4A convection vacuum sensor. It has a variety of features including a wide range of measurement from 1 x 10-4 up to 1000 Torr, RS-485 communications, two programmable set points, and a selectable analog output. The bright OLED display makes it easy to read from a distance, even without a PC.
Options can be set from four capacitive touch controls located on the top of the unit or through RS-485 communications. The extensive selection of fittings, simplicity of use, ease of sensor replacement, and competitive cost make this unit an excellent choice for a variety of vacuum applications.
| Fredericks Company - Televac | |
|---|---|
| Product Category | Digital Pressure Gauges |
| Product Number | MX4A |
| Product Name | Televac Convection Active Vacuum Guage |
| Pressure Measurement | Gauge; Vacuum |
| Connection Size | 0.1250 to 2.75 inch (3.17 to 69.85 mm) |
| Operating Temperature | 32 to 122 F (0 to 50 C) |
| Accuracy | 10 to 20 ±% FS |
| Vacuum Range | 1.00E-4 to 1000 torr (29.92 to -9.45 in Hg vac) |