Fredericks Company - Televac Televac Active Thermocouple Vacuum Gauge MX2A

Description
Thermocouple Active Vacuum Gauge (atmosphere to 1 x 10-4 Torr) Heat treatment and vacuum furnaces Thin film deposition and coating processes Cryogenics Pharmaceutical product processes The MX2A Active Gauge utilizes an easily replaceable Televac 2A thermocouple vacuum sensor. It has a variety of features including a wide range of measurement from 1 x 10-4 up to 1000 Torr, RS-485 communications, two programmable set points, and a selectable analog output. The bright OLED display makes it easy to read from a distance. Options can be set from four capacitive touch controls located on the top of the unit or through RS-485 communications. The extensive selection of fittings, simplicity of use, ease of sensor replacement, and competitive cost make this unit an excellent choice for a variety of vacuum applications.
Description
Thermocouple Active Vacuum Gauge (atmosphere to 1 x 10-4 Torr) Heat treatment and vacuum furnaces Thin film deposition and coating processes Cryogenics Pharmaceutical product processes The MX2A Active Gauge utilizes an easily replaceable Televac 2A thermocouple vacuum sensor. It has a variety of features including a wide range of measurement from 1 x 10-4 up to 1000 Torr, RS-485 communications, two programmable set points, and a selectable analog output. The bright OLED display makes it easy to read from a distance. Options can be set from four capacitive touch controls located on the top of the unit or through RS-485 communications. The extensive selection of fittings, simplicity of use, ease of sensor replacement, and competitive cost make this unit an excellent choice for a variety of vacuum applications.

Suppliers

Company
Product
Description
Supplier Links
Televac Active Thermocouple Vacuum Gauge - MX2A - Fredericks Company - Televac
Huntingdon Valley, PA, USA
Televac Active Thermocouple Vacuum Gauge
MX2A
Televac Active Thermocouple Vacuum Gauge MX2A
Thermocouple Active Vacuum Gauge (atmosphere to 1 x 10-4 Torr) Heat treatment and vacuum furnaces Thin film deposition and coating processes Cryogenics Pharmaceutical product processes The MX2A Active Gauge utilizes an easily replaceable Televac 2A thermocouple vacuum sensor. It has a variety of features including a wide range of measurement from 1 x 10-4 up to 1000 Torr, RS-485 communications, two programmable set points, and a selectable analog output. The bright OLED display makes it easy to read from a distance. Options can be set from four capacitive touch controls located on the top of the unit or through RS-485 communications. The extensive selection of fittings, simplicity of use, ease of sensor replacement, and competitive cost make this unit an excellent choice for a variety of vacuum applications.
  • Thermocouple Active Vacuum Gauge
    (atmosphere to 1 x 10-4 Torr)
  • Heat treatment and vacuum furnaces
  • Thin film deposition and coating processes
  • Cryogenics
  • Pharmaceutical product processes

The MX2A Active Gauge utilizes an easily replaceable Televac 2A thermocouple vacuum sensor. It has a variety of features including a wide range of measurement from 1 x 10-4 up to 1000 Torr, RS-485 communications, two programmable set points, and a selectable analog output. The bright OLED display makes it easy to read from a distance.

Options can be set from four capacitive touch controls located on the top of the unit or through RS-485 communications. The extensive selection of fittings, simplicity of use, ease of sensor replacement, and competitive cost make this unit an excellent choice for a variety of vacuum applications.

Supplier's Site

Technical Specifications

  Fredericks Company - Televac
Product Category Digital Pressure Gauges
Product Number MX2A
Product Name Televac Active Thermocouple Vacuum Gauge
Pressure Measurement Gauge; Vacuum
Connection Size 0.1250 to 2.75 inch (3.17 to 69.85 mm)
Operating Temperature 32 to 122 F (0 to 50 C)
Accuracy 10 to 30 ±% FS
Vacuum Range 1.00E-4 to 1000 torr (29.92 to -9.45 in Hg vac)
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Differential
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
Accuracy 2 ±% FS
View Details
Digital Pressure Gauge -  - HydraCheck Inc.
Specs
Pressure Measurement Gauge
Working Pressure Range 8700 psi (6123 m H2O)
Connection Size 0.2500 inch (6.35 mm)
View Details
Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Pressure Measurement Gauge
Working Pressure Range -14.7 to 6000 psi (-10.35 to 4223 m H2O)
Connection Size 0.2500 to 0.5000 inch (6.35 to 12.7 mm)
View Details
Cold Cathode-MicroPirani-Piezo Transducer, Display, 1x10 -8 - 1500 Torr, NW25 ISO-KF, RS232, 3 Relays - 974B-21034 - Newport MKS
Specs
Pressure Measurement Gauge
Sensor Technology Cold Cathode, MicroPirani™ (MEMS Thermal Conductivity) and Piezo Differential (MEMS Diaphragm)
View Details