Fredericks Company - Televac Portable Control & Display Unit for Thermocouple Sensors Vacuguard

Description
Portable Control & Display Unit for Thermocouple Sensors Wireless Portability: A replaceable “D” cell eliminates 110VAC extension cords and their associated safety hazards Rugged Construction: Powder coated extruded aluminum enclosure and an available hands-free carrying case will go the distance for years of productive service Large Digital Display: Bright red LED display won’t wash out in direct sunlight Display reads in Torr or Millitorr, as appropriate to sensor type Position switch permits reading Televac 2A/ 2A Mini or DV4 and DV6 sensors. The VacuGuard is a small, self-contained instrument, designed to power and read Televac 2A series or competitor compatible DV4 and DV6 series thermocouple sensors. The VacuGuard is powered by a 1.5V ‘D’ cell and will accept either single use or rechargeable ‘D’ cells. Front panel controls consist of a toggle power switch and a three position sensor select switch. The digital display is a four digit, seven segment red LED, 0.6” high, protected by a gray neutral density filter that permits use in bright ambient conditions. The instrument reads directly in torr or millitorr. Overall size is: 4”x2.5”x5.5”. Instrument weight is 23 oz.
Description
Portable Control & Display Unit for Thermocouple Sensors Wireless Portability: A replaceable “D” cell eliminates 110VAC extension cords and their associated safety hazards Rugged Construction: Powder coated extruded aluminum enclosure and an available hands-free carrying case will go the distance for years of productive service Large Digital Display: Bright red LED display won’t wash out in direct sunlight Display reads in Torr or Millitorr, as appropriate to sensor type Position switch permits reading Televac 2A/ 2A Mini or DV4 and DV6 sensors. The VacuGuard is a small, self-contained instrument, designed to power and read Televac 2A series or competitor compatible DV4 and DV6 series thermocouple sensors. The VacuGuard is powered by a 1.5V ‘D’ cell and will accept either single use or rechargeable ‘D’ cells. Front panel controls consist of a toggle power switch and a three position sensor select switch. The digital display is a four digit, seven segment red LED, 0.6” high, protected by a gray neutral density filter that permits use in bright ambient conditions. The instrument reads directly in torr or millitorr. Overall size is: 4”x2.5”x5.5”. Instrument weight is 23 oz.

Suppliers

Company
Product
Description
Supplier Links
Portable Control & Display Unit for Thermocouple Sensors - Vacuguard - Fredericks Company - Televac
Huntingdon Valley, PA, USA
Portable Control & Display Unit for Thermocouple Sensors
Vacuguard
Portable Control & Display Unit for Thermocouple Sensors Vacuguard
Portable Control & Display Unit for Thermocouple Sensors Wireless Portability: A replaceable “D” cell eliminates 110VAC extension cords and their associated safety hazards Rugged Construction: Powder coated extruded aluminum enclosure and an available hands-free carrying case will go the distance for years of productive service Large Digital Display: Bright red LED display won’t wash out in direct sunlight Display reads in Torr or Millitorr, as appropriate to sensor type Position switch permits reading Televac 2A/ 2A Mini or DV4 and DV6 sensors. The VacuGuard is a small, self-contained instrument, designed to power and read Televac 2A series or competitor compatible DV4 and DV6 series thermocouple sensors. The VacuGuard is powered by a 1.5V ‘D’ cell and will accept either single use or rechargeable ‘D’ cells. Front panel controls consist of a toggle power switch and a three position sensor select switch. The digital display is a four digit, seven segment red LED, 0.6” high, protected by a gray neutral density filter that permits use in bright ambient conditions. The instrument reads directly in torr or millitorr. Overall size is: 4”x2.5”x5.5”. Instrument weight is 23 oz.
  • Portable Control & Display Unit for Thermocouple Sensors
  • Wireless Portability: A replaceable “D” cell eliminates 110VAC extension cords and their associated safety hazards
  • Rugged Construction: Powder coated extruded aluminum enclosure and an available hands-free carrying case will go the distance for years of productive service
  • Large Digital Display: Bright red LED display won’t wash out in direct sunlight
  • Display reads in Torr or Millitorr, as appropriate to sensor type
  • Position switch permits reading Televac 2A/ 2A Mini or
    DV4 and DV6 sensors.

The VacuGuard is a small, self-contained instrument, designed to power and read Televac 2A series or competitor compatible DV4 and DV6 series thermocouple sensors. The VacuGuard is powered by a 1.5V ‘D’ cell and will accept either single use or rechargeable ‘D’ cells. Front panel controls consist of a toggle power switch and a three position sensor select switch. The digital display is a four digit, seven segment red LED, 0.6” high, protected by a gray neutral density filter that permits use in bright ambient conditions. The instrument reads directly in torr or millitorr. Overall size is: 4”x2.5”x5.5”. Instrument weight is 23 oz.

Supplier's Site

Technical Specifications

  Fredericks Company - Televac
Product Category Pressure Instruments
Product Number Vacuguard
Product Name Portable Control & Display Unit for Thermocouple Sensors
Device Category Instrument or Meter
Sensor Technology Televac 2A or 2A Miniature, DV4 or DV6 Compatible
Pressure Measurement Gauge; Vacuum
Material Gas
Display Type Digital Numerical Display
Unlock Full Specs
to access all available technical data