Fredericks Company - Televac Single Channel Thermocouple Vacuum Instrument Compact 2A Thermocouple

Description
Compact 2A Thermocouple The Compact 2A controls one TELEVAC 2A thermocouple rough vacuum sensor. It features an analog 0 to 10 V DC output for the sensor, a relay set point, and a large analog display of pressure in mTorr (microns) from 1×10-3 Torr to 20 Torr. Features Analog display Analog 0 V to 10 V DC output Excellent customer support Designed and manufactured in the United States of America Applications Freeze drying and food packaging Cryogenics Load-lock Semiconductor Heat treating and vacuum furnaces Thin film deposition and coating processes Storage Pharmaceutical product processes
Description
Compact 2A Thermocouple The Compact 2A controls one TELEVAC 2A thermocouple rough vacuum sensor. It features an analog 0 to 10 V DC output for the sensor, a relay set point, and a large analog display of pressure in mTorr (microns) from 1×10-3 Torr to 20 Torr. Features Analog display Analog 0 V to 10 V DC output Excellent customer support Designed and manufactured in the United States of America Applications Freeze drying and food packaging Cryogenics Load-lock Semiconductor Heat treating and vacuum furnaces Thin film deposition and coating processes Storage Pharmaceutical product processes

Suppliers

Company
Product
Description
Supplier Links
Single Channel Thermocouple Vacuum Instrument - Compact 2A Thermocouple - Fredericks Company - Televac
Huntingdon Valley, PA, USA
Single Channel Thermocouple Vacuum Instrument
Compact 2A Thermocouple
Single Channel Thermocouple Vacuum Instrument Compact 2A Thermocouple
Compact 2A Thermocouple The Compact 2A controls one TELEVAC 2A thermocouple rough vacuum sensor. It features an analog 0 to 10 V DC output for the sensor, a relay set point, and a large analog display of pressure in mTorr (microns) from 1×10-3 Torr to 20 Torr. Features Analog display Analog 0 V to 10 V DC output Excellent customer support Designed and manufactured in the United States of America Applications Freeze drying and food packaging Cryogenics Load-lock Semiconductor Heat treating and vacuum furnaces Thin film deposition and coating processes Storage Pharmaceutical product processes

Compact 2A Thermocouple

The Compact 2A controls one TELEVAC 2A thermocouple rough vacuum sensor. It features an analog 0 to 10 V DC output for the sensor, a relay set point, and a large analog display of pressure in mTorr (microns) from 1×10-3 Torr to 20 Torr.

Features

  • Analog display
  • Analog 0 V to 10 V DC output
  • Excellent customer support
  • Designed and manufactured in the United States of America

Applications

  • Freeze drying and food packaging
  • Cryogenics
  • Load-lock
  • Semiconductor
  • Heat treating and vacuum furnaces
  • Thin film deposition and coating processes
  • Storage Pharmaceutical product processes
Supplier's Site

Technical Specifications

  Fredericks Company - Televac
Product Category Pressure Instruments
Product Number Compact 2A Thermocouple
Product Name Single Channel Thermocouple Vacuum Instrument
Device Category Instrument or Meter; Controller
Sensor Technology Thermocouple
Pressure Measurement Gauge; Vacuum
Material Gas
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

SomatXR: Pressure Amplifier (5) - K-MX590B-R - Hottinger Brüel & Kjær A/S
Specs
Device Category Instrument or Meter
Pressure Measurement Absolute
Accuracy 0.2000 ±% FS
View Details
Manometers - 2614581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Instrument or Meter
Pressure Measurement Gauge
Working Pressure Range -0.3626 to 102 psi (-0.2552 to 71.45 m H2O)
View Details
Multifunction Manometer - PCE-HVAC 2 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Category Instrument or Meter
Pressure Measurement Gauge
Display Type Digital Numerical Display
View Details