Fredericks Company - Televac Televac Dual Display, Half-rack, Microprocessor-based Modular Vacuum Gauge MM200

Description
MM200 Vacuum Sensor Controller The MM200 controls any TELEVAC vacuum sensor including cold cathode, convection, diaphragm, hot ion, and thermocouple sensors. It also has optional features including up to 8 relay set points and RS-232/RS-485 communications. The large, bright LED display makes it easy to read from a distance. The MM200 is a modular unit, allowing customers to choose a vacuum sensing solution specific to their needs. Features Customer configurable design Rack mountable Built-in self-diagnostics Easy-to-read large LED display Selectable units of measurement (torr/micron, pascal, millibar) Digital interface One analog output per sensor Excellent customer support Designed and manufactured in the United States of America Applications Freeze drying and food packaging Cryogenics Load-lock Semiconductor Heat treating and vacuum furnaces Thin film deposition and coating processes Research and development Laboratories Leak detection Pharmaceutical product processes
Description
MM200 Vacuum Sensor Controller The MM200 controls any TELEVAC vacuum sensor including cold cathode, convection, diaphragm, hot ion, and thermocouple sensors. It also has optional features including up to 8 relay set points and RS-232/RS-485 communications. The large, bright LED display makes it easy to read from a distance. The MM200 is a modular unit, allowing customers to choose a vacuum sensing solution specific to their needs. Features Customer configurable design Rack mountable Built-in self-diagnostics Easy-to-read large LED display Selectable units of measurement (torr/micron, pascal, millibar) Digital interface One analog output per sensor Excellent customer support Designed and manufactured in the United States of America Applications Freeze drying and food packaging Cryogenics Load-lock Semiconductor Heat treating and vacuum furnaces Thin film deposition and coating processes Research and development Laboratories Leak detection Pharmaceutical product processes

Suppliers

Company
Product
Description
Supplier Links
Televac Dual Display, Half-rack, Microprocessor-based Modular Vacuum Gauge - MM200 - Fredericks Company - Televac
Huntingdon Valley, PA, USA
Televac Dual Display, Half-rack, Microprocessor-based Modular Vacuum Gauge
MM200
Televac Dual Display, Half-rack, Microprocessor-based Modular Vacuum Gauge MM200
MM200 Vacuum Sensor Controller The MM200 controls any TELEVAC vacuum sensor including cold cathode, convection, diaphragm, hot ion, and thermocouple sensors. It also has optional features including up to 8 relay set points and RS-232/RS-485 communications. The large, bright LED display makes it easy to read from a distance. The MM200 is a modular unit, allowing customers to choose a vacuum sensing solution specific to their needs. Features Customer configurable design Rack mountable Built-in self-diagnostics Easy-to-read large LED display Selectable units of measurement (torr/micron, pascal, millibar) Digital interface One analog output per sensor Excellent customer support Designed and manufactured in the United States of America Applications Freeze drying and food packaging Cryogenics Load-lock Semiconductor Heat treating and vacuum furnaces Thin film deposition and coating processes Research and development Laboratories Leak detection Pharmaceutical product processes

MM200

Vacuum Sensor Controller

The MM200 controls any TELEVAC vacuum sensor including cold cathode, convection, diaphragm, hot ion, and thermocouple sensors. It also has optional features including up to 8 relay set points and RS-232/RS-485 communications. The large, bright LED display makes it easy to read from a distance. The MM200 is a modular unit, allowing customers to choose a vacuum sensing solution specific to their needs.

Features

  • Customer configurable design
  • Rack mountable
  • Built-in self-diagnostics
  • Easy-to-read large LED display
  • Selectable units of measurement (torr/micron, pascal, millibar)
  • Digital interface
  • One analog output per sensor
  • Excellent customer support
  • Designed and manufactured in the United States of America

Applications

  • Freeze drying and food packaging
  • Cryogenics
  • Load-lock
  • Semiconductor
  • Heat treating and vacuum furnaces
  • Thin film deposition and coating processes
  • Research and development
  • Laboratories
  • Leak detection
  • Pharmaceutical product processes
Supplier's Site

Technical Specifications

  Fredericks Company - Televac
Product Category Vacuum Gauges and Instruments
Product Number MM200
Product Name Televac Dual Display, Half-rack, Microprocessor-based Modular Vacuum Gauge
Media Gas
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauges - 2578381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Vacuum Range 0.0 torr (29.92 in Hg vac)
Accuracy 1 ±% FS
Dial Diameter 3.94 inch (100 mm)
View Details
Quadrigage -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Media Liquid; Gas
Display Type Analog
View Details
Micro-Controller-Based Vacuum Gauge Digital Transmitter - VacTest DTP 400 - Busch Vacuum Solutions
Specs
Media Gas
Sensor Technology Pirani
Signal Output Analog Voltage; RS232/485
View Details
Vacuum gauge - VAM-63-V1/0-R1/4-EN - Festo Corporation
Specs
Media Gas
Accuracy 2.5 ±% FS
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details