Fredericks Company - Televac Televac Single Channel Digital Thermocouple Vacuum Insrument MV2A

Description
MV2A Thermocouple The MV2A controls one TELEVAC thermocouple rough vacuum sensor. It features an analog 0 V to 5 V DC output for the sensor, a relay set points, and large, bright LED display, making it easy to read from a distance. Features Competitively priced Easy to read, large LED display Two process relays Analog 0 V to 5 V DC output Excellent customer support Design and manufactured in the United States of America Applications Freeze drying and food packaging Cryogenics Load-lock Semiconductor Heat treating and vacuum furnaces Thin film deposition and coating processes Pharmaceutical product processes
Description
MV2A Thermocouple The MV2A controls one TELEVAC thermocouple rough vacuum sensor. It features an analog 0 V to 5 V DC output for the sensor, a relay set points, and large, bright LED display, making it easy to read from a distance. Features Competitively priced Easy to read, large LED display Two process relays Analog 0 V to 5 V DC output Excellent customer support Design and manufactured in the United States of America Applications Freeze drying and food packaging Cryogenics Load-lock Semiconductor Heat treating and vacuum furnaces Thin film deposition and coating processes Pharmaceutical product processes

Suppliers

Company
Product
Description
Supplier Links
Televac Single Channel Digital Thermocouple Vacuum Insrument - MV2A - Fredericks Company - Televac
Huntingdon Valley, PA, USA
Televac Single Channel Digital Thermocouple Vacuum Insrument
MV2A
Televac Single Channel Digital Thermocouple Vacuum Insrument MV2A
MV2A Thermocouple The MV2A controls one TELEVAC thermocouple rough vacuum sensor. It features an analog 0 V to 5 V DC output for the sensor, a relay set points, and large, bright LED display, making it easy to read from a distance. Features Competitively priced Easy to read, large LED display Two process relays Analog 0 V to 5 V DC output Excellent customer support Design and manufactured in the United States of America Applications Freeze drying and food packaging Cryogenics Load-lock Semiconductor Heat treating and vacuum furnaces Thin film deposition and coating processes Pharmaceutical product processes

MV2A Thermocouple

The MV2A controls one TELEVAC thermocouple rough vacuum sensor. It features an analog 0 V to 5 V DC output for the sensor, a relay set points, and large, bright LED display, making it easy to read from a distance.

Features

  • Competitively priced
  • Easy to read, large LED display
  • Two process relays
  • Analog 0 V to 5 V DC output
  • Excellent customer support
  • Design and manufactured in the United States of America

Applications

  • Freeze drying and food packaging
  • Cryogenics
  • Load-lock
  • Semiconductor
  • Heat treating and vacuum furnaces
  • Thin film deposition and coating processes
  • Pharmaceutical product processes
Supplier's Site

Technical Specifications

  Fredericks Company - Televac
Product Category Pressure Instruments
Product Number MV2A
Product Name Televac Single Channel Digital Thermocouple Vacuum Insrument
Device Category Instrument or Meter; Controller
Sensor Technology Thermocouple
Pressure Measurement Gauge; Vacuum
Material Gas
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Meter - PCE-PDA 100L - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Category Instrument or Meter
Pressure Measurement Differential; Gauge
Material Liquid; Gas
View Details
Manometers - 101032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Instrument or Meter
Pressure Measurement Differential
Working Pressure Range 0.0 to 2.18 psi (0.0 to 1.53 m H2O)
View Details
SomatXR: Pressure Amplifier (5) - K-MX590B-R - Hottinger Brüel & Kjær A/S
Specs
Device Category Instrument or Meter
Pressure Measurement Absolute
Accuracy 0.2000 ±% FS
View Details
Vacuum Gauge Controller, RS232 and RS485, US Power Cord, Series 900 - PDR900-12-US - Newport MKS
Specs
Device Category Controller
Pressure Measurement Gauge
Display Type Digital Numerical Display; 5 digit, 14.2 mm, green LED
View Details