Fredericks Company - Televac Televac Hot Cathode Nude Ionization Gauge ETI 8140

Description
Physical Data Connection: 2-3/4" Conflat or KF 40 flange Envelope: None Mounting Position: Vertical Collector: .005" Tungsten Filament: Replaceable Thoria-Coated Iridium or Dual Tungsten Grid: Tungstenhelix configuration Operating Data Sensitivity for N2: 10/Torr X-ray Limit: 4 x 10-10 Torr Operating Pressure: 4 x 10-10 to 1 x 10-3 Torr Electron Bombardment Degas: 70 Watts Resistance Heated Degas: 6.3 to 7.5 volts @ 10 amps Bake-out Temperature: 450° C The ETI 8140 Nude Ionization Gauge is a flange-mounted, Bayard-Alpert type for the range of 1 x 10-3 to 4 x 10-10 Torr. It is equipped with a bonded thoria, replaceable filament. The grid is of bi-filar construction. A .005" - diameter tungsten collector is provided for a low X-ray limit. The ETI 8140 is suited to either the I2R or the electron bombardment method of electrode degassing, making it compatible with either type of controller. This gauge may be baked to 450°C.
Description
Physical Data Connection: 2-3/4" Conflat or KF 40 flange Envelope: None Mounting Position: Vertical Collector: .005" Tungsten Filament: Replaceable Thoria-Coated Iridium or Dual Tungsten Grid: Tungstenhelix configuration Operating Data Sensitivity for N2: 10/Torr X-ray Limit: 4 x 10-10 Torr Operating Pressure: 4 x 10-10 to 1 x 10-3 Torr Electron Bombardment Degas: 70 Watts Resistance Heated Degas: 6.3 to 7.5 volts @ 10 amps Bake-out Temperature: 450° C The ETI 8140 Nude Ionization Gauge is a flange-mounted, Bayard-Alpert type for the range of 1 x 10-3 to 4 x 10-10 Torr. It is equipped with a bonded thoria, replaceable filament. The grid is of bi-filar construction. A .005" - diameter tungsten collector is provided for a low X-ray limit. The ETI 8140 is suited to either the I2R or the electron bombardment method of electrode degassing, making it compatible with either type of controller. This gauge may be baked to 450°C.

Suppliers

Company
Product
Description
Supplier Links
Televac Hot Cathode Nude Ionization Gauge - ETI 8140 - Fredericks Company - Televac
Huntingdon Valley, PA, USA
Televac Hot Cathode Nude Ionization Gauge
ETI 8140
Televac Hot Cathode Nude Ionization Gauge ETI 8140
Physical Data Connection: 2-3/4" Conflat or KF 40 flange Envelope: None Mounting Position: Vertical Collector: .005" Tungsten Filament: Replaceable Thoria-Coated Iridium or Dual Tungsten Grid: Tungstenhelix configuration Operating Data Sensitivity for N2: 10/Torr X-ray Limit: 4 x 10-10 Torr Operating Pressure: 4 x 10-10 to 1 x 10-3 Torr Electron Bombardment Degas: 70 Watts Resistance Heated Degas: 6.3 to 7.5 volts @ 10 amps Bake-out Temperature: 450° C The ETI 8140 Nude Ionization Gauge is a flange-mounted, Bayard-Alpert type for the range of 1 x 10-3 to 4 x 10-10 Torr. It is equipped with a bonded thoria, replaceable filament. The grid is of bi-filar construction. A .005" - diameter tungsten collector is provided for a low X-ray limit. The ETI 8140 is suited to either the I2R or the electron bombardment method of electrode degassing, making it compatible with either type of controller. This gauge may be baked to 450°C.

Physical Data

  • Connection: 2-3/4" Conflat or KF 40 flange
  • Envelope: None
  • Mounting Position: Vertical
  • Collector: .005" Tungsten
  • Filament: Replaceable Thoria-Coated Iridium or Dual Tungsten
  • Grid: Tungstenhelix configuration

Operating Data

  • Sensitivity for N2: 10/Torr
  • X-ray Limit: 4 x 10-10 Torr
  • Operating Pressure: 4 x 10-10 to 1 x 10-3 Torr
  • Electron Bombardment Degas: 70 Watts
  • Resistance Heated Degas: 6.3 to 7.5 volts @ 10 amps
  • Bake-out Temperature: 450° C

The ETI 8140 Nude Ionization Gauge is a flange-mounted, Bayard-Alpert type for the range of 1 x 10-3 to 4 x 10-10 Torr. It is equipped with a bonded thoria, replaceable filament. The grid is of bi-filar construction. A .005" - diameter tungsten collector is provided for a low X-ray limit. The ETI 8140 is suited to either the I2R or the electron bombardment method of electrode degassing, making it compatible with either type of controller. This gauge may be baked to 450°C.

Supplier's Site

Technical Specifications

  Fredericks Company - Televac
Product Category Pressure Sensors
Product Number ETI 8140
Product Name Televac Hot Cathode Nude Ionization Gauge
Device Category Sensor
Unlock Full Specs
to access all available technical data