Fredericks Company - Televac Televac Hot Cathode Nude Ionization Gauge ETI 8130

Description
Physical Data Connection: 2-3/4", 1" Conflat or KF 40 flange Envelope: None Mounting Position: Vertical Collector: .005" Tungsten Filament: Replaceable Thoria-coated Iridium or Dual Tungsten (8130) Grid: Tantalumand Pr/Moly support squirrel cage Operating Data Sensitivity for N2: 25/Torr X-ray Limit: 2 x 10-11 Torr Operating Pressure: 2 x 10-11 to 1 x 10-3 Torr Electron Bombardment Degas: 40 Watts @ 500 volts Resistance Heated Degas: n/a Bake-out Temperature: 450°C The ETI Nude Ionization Gauge is a high-sensitivity gauge covering the vacuum range of 1 x 10-3 to 2 x 10-11 Torr (Argon). This tube features replaceable filaments, dual Tungsten or single iridium, and a small diameter-cage tantalum grid on platinum-clad, molybdenum support rods. A .005" - diameter collector is used. This results in a low X-ray limit, sensitive tube, capable of being baked out to 450°C for those applications requiring high-temperature processing.
Description
Physical Data Connection: 2-3/4", 1" Conflat or KF 40 flange Envelope: None Mounting Position: Vertical Collector: .005" Tungsten Filament: Replaceable Thoria-coated Iridium or Dual Tungsten (8130) Grid: Tantalumand Pr/Moly support squirrel cage Operating Data Sensitivity for N2: 25/Torr X-ray Limit: 2 x 10-11 Torr Operating Pressure: 2 x 10-11 to 1 x 10-3 Torr Electron Bombardment Degas: 40 Watts @ 500 volts Resistance Heated Degas: n/a Bake-out Temperature: 450°C The ETI Nude Ionization Gauge is a high-sensitivity gauge covering the vacuum range of 1 x 10-3 to 2 x 10-11 Torr (Argon). This tube features replaceable filaments, dual Tungsten or single iridium, and a small diameter-cage tantalum grid on platinum-clad, molybdenum support rods. A .005" - diameter collector is used. This results in a low X-ray limit, sensitive tube, capable of being baked out to 450°C for those applications requiring high-temperature processing.

Suppliers

Company
Product
Description
Supplier Links
Televac Hot Cathode Nude Ionization Gauge - ETI 8130 - Fredericks Company - Televac
Huntingdon Valley, PA, USA
Televac Hot Cathode Nude Ionization Gauge
ETI 8130
Televac Hot Cathode Nude Ionization Gauge ETI 8130
Physical Data Connection: 2-3/4", 1" Conflat or KF 40 flange Envelope: None Mounting Position: Vertical Collector: .005" Tungsten Filament: Replaceable Thoria-coated Iridium or Dual Tungsten (8130) Grid: Tantalumand Pr/Moly support squirrel cage Operating Data Sensitivity for N2: 25/Torr X-ray Limit: 2 x 10-11 Torr Operating Pressure: 2 x 10-11 to 1 x 10-3 Torr Electron Bombardment Degas: 40 Watts @ 500 volts Resistance Heated Degas: n/a Bake-out Temperature: 450°C The ETI Nude Ionization Gauge is a high-sensitivity gauge covering the vacuum range of 1 x 10-3 to 2 x 10-11 Torr (Argon). This tube features replaceable filaments, dual Tungsten or single iridium, and a small diameter-cage tantalum grid on platinum-clad, molybdenum support rods. A .005" - diameter collector is used. This results in a low X-ray limit, sensitive tube, capable of being baked out to 450°C for those applications requiring high-temperature processing.

Physical Data

  • Connection: 2-3/4", 1" Conflat or KF 40 flange
  • Envelope: None
  • Mounting Position: Vertical
  • Collector: .005" Tungsten
  • Filament: Replaceable Thoria-coated Iridium or Dual Tungsten (8130)
  • Grid: Tantalumand Pr/Moly support squirrel cage

Operating Data

  • Sensitivity for N2: 25/Torr
  • X-ray Limit: 2 x 10-11 Torr
  • Operating Pressure: 2 x 10-11 to 1 x 10-3 Torr
  • Electron Bombardment Degas: 40 Watts @ 500 volts
  • Resistance Heated Degas: n/a
  • Bake-out Temperature: 450°C

The ETI Nude Ionization Gauge is a high-sensitivity gauge covering the vacuum range of 1 x 10-3 to 2 x 10-11 Torr (Argon). This tube features replaceable filaments, dual Tungsten or single iridium, and a small diameter-cage tantalum grid on platinum-clad, molybdenum support rods. A .005" - diameter collector is used. This results in a low X-ray limit, sensitive tube, capable of being baked out to 450°C for those applications requiring high-temperature processing.

Supplier's Site

Technical Specifications

  Fredericks Company - Televac
Product Category Pressure Sensors
Product Number ETI 8130
Product Name Televac Hot Cathode Nude Ionization Gauge
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure transducer P8AP/10bar - 1-P8AP/10B-001 - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute
View Details
Pressure Sensor/Pressure Transmitter Flush Diaphragm Type - X-100PS - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA,4-20mA+HART/2-wire
View Details
Pressure Sensors - Series 40W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Media Isolated Pressure Sensors - 82-300V-3CT - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum
Working Pressure Range 300 psi (211 m H2O)
View Details