Fredericks Company - Televac Televac Cold Cathode Remote Active Vacuum Gauges MP7FR

Description
Cold Cathode Active Vacuum Gauge Wide range(1 x 10-2 to 1 x 10-11 Torr) Ion on/off control included Stainless steel/ceramic construction 0-10V linear or log outputs Fast restart at high vacuum Reduced magnetic field One process control relay The MP7FR provides an ideal compact, stand-alone measurement solution. This module can provide local readout, relay control, and analog output for data acquisition or computer control systems. The MP7FR uses the patented 7F double-inverted magnetron, which provides a superior method of high and ultra-high vacuum measurement.
Description
Cold Cathode Active Vacuum Gauge Wide range(1 x 10-2 to 1 x 10-11 Torr) Ion on/off control included Stainless steel/ceramic construction 0-10V linear or log outputs Fast restart at high vacuum Reduced magnetic field One process control relay The MP7FR provides an ideal compact, stand-alone measurement solution. This module can provide local readout, relay control, and analog output for data acquisition or computer control systems. The MP7FR uses the patented 7F double-inverted magnetron, which provides a superior method of high and ultra-high vacuum measurement.

Suppliers

Company
Product
Description
Supplier Links
Televac Cold Cathode Remote Active Vacuum Gauges - MP7FR - Fredericks Company - Televac
Huntingdon Valley, PA, USA
Televac Cold Cathode Remote Active Vacuum Gauges
MP7FR
Televac Cold Cathode Remote Active Vacuum Gauges MP7FR
Cold Cathode Active Vacuum Gauge Wide range(1 x 10-2 to 1 x 10-11 Torr) Ion on/off control included Stainless steel/ceramic construction 0-10V linear or log outputs Fast restart at high vacuum Reduced magnetic field One process control relay The MP7FR provides an ideal compact, stand-alone measurement solution. This module can provide local readout, relay control, and analog output for data acquisition or computer control systems. The MP7FR uses the patented 7F double-inverted magnetron, which provides a superior method of high and ultra-high vacuum measurement.
  • Cold Cathode Active Vacuum Gauge
    Wide range(1 x 10-2 to 1 x 10-11 Torr)
  • Ion on/off control included
  • Stainless steel/ceramic construction
  • 0-10V linear or log outputs
  • Fast restart at high vacuum
  • Reduced magnetic field
  • One process control relay

The MP7FR provides an ideal compact, stand-alone measurement solution. This module can provide local readout, relay control, and analog output for data acquisition or computer control systems. The MP7FR uses the patented 7F double-inverted magnetron, which provides a superior method of high and ultra-high vacuum measurement.

Supplier's Site

Technical Specifications

  Fredericks Company - Televac
Product Category Digital Pressure Gauges
Product Number MP7FR
Product Name Televac Cold Cathode Remote Active Vacuum Gauges
Pressure Measurement Gauge; Vacuum
Operating Temperature 32 to 122 F (0 to 50 C)
Vacuum Range 0.1000 torr (29.92 in Hg vac)
Material Gas
Unlock Full Specs
to access all available technical data

Similar Products

Digital Pressure Gauge Diagnostic Tee Kits -  - HydraCheck Inc.
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 5800 psi (0.0 to 4082 m H2O)
Scale Units pounds per square inch; bar
View Details
Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Pressure Measurement Gauge
Working Pressure Range -14.7 to 6000 psi (-10.35 to 4223 m H2O)
Connection Size 0.2500 to 0.5000 inch (6.35 to 12.7 mm)
View Details
Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Gauge
Working Pressure Range 5802 psi (4083 m H2O)
Operating Temperature 32 to 122 F (0 to 50 C)
View Details