Fredericks Company - Televac Televac Wide Range Active Vacuum Gauge CC-10

Description
Features Wide Range Vacuum Gauge (760 to 1x10-9 Torr) Seamless measurement from atmospheric pressure to UHV on a single vacuum port 0-10VDC Analog Output RS485 digital communications Three Adjustable Set Points Digital Display, read in Torr, Mbar or Pa Power with 24VDC Small Size: 3.7” x 2.75” x 6.3” CE Certified Typical Product Applications Physical Vapor Deposition Optical & Functional Thin Films Molecular Beam Epitaxy Accelerators & UHV Research Electron Device Manufacture Optoelectronic Device Manufacture The CC-10 is a self-contained compact gauge and controller designed to replace multiple conventional vacuum gauges by incorporating the latest sensor technology to permit seamless measurement of twelve decades of pressure. This gauge uses dual sensor technology. Rough vacuum, from atmospheric pressure to 10-2 Torr is measured using a crystal sensor, while pressure from 10-2 Torr to 1 x 10-9 Torr is measured with a double inverted magnetron cold cathode sensor. All operating parameters are easily addressed and checked from the membrane panel on the front of the electronics module. A blue-green segmented LED provides pressure indication. Discrete LEDs indicate status for each of the three set point relays. The CC-10 offers the user the choice of both analog and digital communication as a standard feature.
Description
Features Wide Range Vacuum Gauge (760 to 1x10-9 Torr) Seamless measurement from atmospheric pressure to UHV on a single vacuum port 0-10VDC Analog Output RS485 digital communications Three Adjustable Set Points Digital Display, read in Torr, Mbar or Pa Power with 24VDC Small Size: 3.7” x 2.75” x 6.3” CE Certified Typical Product Applications Physical Vapor Deposition Optical & Functional Thin Films Molecular Beam Epitaxy Accelerators & UHV Research Electron Device Manufacture Optoelectronic Device Manufacture The CC-10 is a self-contained compact gauge and controller designed to replace multiple conventional vacuum gauges by incorporating the latest sensor technology to permit seamless measurement of twelve decades of pressure. This gauge uses dual sensor technology. Rough vacuum, from atmospheric pressure to 10-2 Torr is measured using a crystal sensor, while pressure from 10-2 Torr to 1 x 10-9 Torr is measured with a double inverted magnetron cold cathode sensor. All operating parameters are easily addressed and checked from the membrane panel on the front of the electronics module. A blue-green segmented LED provides pressure indication. Discrete LEDs indicate status for each of the three set point relays. The CC-10 offers the user the choice of both analog and digital communication as a standard feature.

Suppliers

Company
Product
Description
Supplier Links
Televac Wide Range Active Vacuum Gauge - CC-10 - Fredericks Company - Televac
Huntingdon Valley, PA, USA
Televac Wide Range Active Vacuum Gauge
CC-10
Televac Wide Range Active Vacuum Gauge CC-10
Features Wide Range Vacuum Gauge (760 to 1x10-9 Torr) Seamless measurement from atmospheric pressure to UHV on a single vacuum port 0-10VDC Analog Output RS485 digital communications Three Adjustable Set Points Digital Display, read in Torr, Mbar or Pa Power with 24VDC Small Size: 3.7” x 2.75” x 6.3” CE Certified Typical Product Applications Physical Vapor Deposition Optical & Functional Thin Films Molecular Beam Epitaxy Accelerators & UHV Research Electron Device Manufacture Optoelectronic Device Manufacture The CC-10 is a self-contained compact gauge and controller designed to replace multiple conventional vacuum gauges by incorporating the latest sensor technology to permit seamless measurement of twelve decades of pressure. This gauge uses dual sensor technology. Rough vacuum, from atmospheric pressure to 10-2 Torr is measured using a crystal sensor, while pressure from 10-2 Torr to 1 x 10-9 Torr is measured with a double inverted magnetron cold cathode sensor. All operating parameters are easily addressed and checked from the membrane panel on the front of the electronics module. A blue-green segmented LED provides pressure indication. Discrete LEDs indicate status for each of the three set point relays. The CC-10 offers the user the choice of both analog and digital communication as a standard feature.

Features

  • Wide Range Vacuum Gauge (760 to 1x10-9 Torr)
  • Seamless measurement from atmospheric pressure
    to UHV on a single vacuum port
  • 0-10VDC Analog Output
  • RS485 digital communications
  • Three Adjustable Set Points
  • Digital Display, read in Torr, Mbar or Pa
  • Power with 24VDC
  • Small Size: 3.7” x 2.75” x 6.3”
  • CE Certified

Typical Product Applications

  • Physical Vapor Deposition
  • Optical & Functional Thin Films
  • Molecular Beam Epitaxy
  • Accelerators & UHV Research
  • Electron Device Manufacture
  • Optoelectronic Device Manufacture

The CC-10 is a self-contained compact gauge and controller designed to replace multiple conventional vacuum gauges by incorporating the latest sensor technology to permit seamless measurement of twelve decades of pressure. This gauge uses dual sensor technology. Rough vacuum, from atmospheric pressure to 10-2 Torr is measured using a crystal sensor, while pressure from 10-2 Torr to 1 x 10-9 Torr is measured with a double inverted magnetron cold cathode sensor. All operating parameters are easily addressed and checked from the membrane panel on the front of the electronics module. A blue-green segmented LED provides pressure indication. Discrete LEDs indicate status for each of the three set point relays. The CC-10 offers the user the choice of both analog and digital communication as a standard feature.

Supplier's Site

Technical Specifications

  Fredericks Company - Televac
Product Category Digital Pressure Gauges
Product Number CC-10
Product Name Televac Wide Range Active Vacuum Gauge
Pressure Measurement Gauge; Vacuum
Operating Temperature 32 to 122 F (0 to 50 C)
Vacuum Range 760 to 1.00E-9 torr (0.0 to 29.92 in Hg vac)
Material Gas
Unlock Full Specs
to access all available technical data

Similar Products

Digital Pressure Gauge -  - HydraCheck Inc.
Specs
Pressure Measurement Gauge
Working Pressure Range 8700 psi (6123 m H2O)
Connection Size 0.2500 inch (6.35 mm)
View Details
Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Gauge
Working Pressure Range 5802 psi (4083 m H2O)
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Pressure Measurement Gauge
Working Pressure Range -14.7 to 6000 psi (-10.35 to 4223 m H2O)
Connection Size 0.2500 to 0.5000 inch (6.35 to 12.7 mm)
View Details