Fredericks Company - Televac Televac Portable Thermocouple Vacuum Instrument B2A Portable

Description
Portable Thermocouple Instruments (1-20,000 Microns) Rechargeable - Standard 110VOH, power cord for recharging (220V available) 2A standard or 2A mini sensor versions available Up to 40 hours of operation between charges Low-battery indicator light Rugged, compact, lightweight enclosures with 5-ft. sensor cable Front panel calibration adjustment. This economical, portable gauge is ideal for field applications. It is lightweight, compact, and easy to operate. Solidly built and rechargeable, the B2A-1-BAT offers excellent accuracy and versatility. Controls are front-panel mounted for direct access. Simply lift the flap of the carrying case, apply the sensor, and use. This reliable vacuum gauge offers unmatched flexibility and accuracy. The popular B2A-1-BAT has proven itself in countless applications wherever vacuum measurement portability is required.
Description
Portable Thermocouple Instruments (1-20,000 Microns) Rechargeable - Standard 110VOH, power cord for recharging (220V available) 2A standard or 2A mini sensor versions available Up to 40 hours of operation between charges Low-battery indicator light Rugged, compact, lightweight enclosures with 5-ft. sensor cable Front panel calibration adjustment. This economical, portable gauge is ideal for field applications. It is lightweight, compact, and easy to operate. Solidly built and rechargeable, the B2A-1-BAT offers excellent accuracy and versatility. Controls are front-panel mounted for direct access. Simply lift the flap of the carrying case, apply the sensor, and use. This reliable vacuum gauge offers unmatched flexibility and accuracy. The popular B2A-1-BAT has proven itself in countless applications wherever vacuum measurement portability is required.

Suppliers

Company
Product
Description
Supplier Links
Televac Portable Thermocouple Vacuum Instrument - B2A Portable - Fredericks Company - Televac
Huntingdon Valley, PA, USA
Televac Portable Thermocouple Vacuum Instrument
B2A Portable
Televac Portable Thermocouple Vacuum Instrument B2A Portable
Portable Thermocouple Instruments (1-20,000 Microns) Rechargeable - Standard 110VOH, power cord for recharging (220V available) 2A standard or 2A mini sensor versions available Up to 40 hours of operation between charges Low-battery indicator light Rugged, compact, lightweight enclosures with 5-ft. sensor cable Front panel calibration adjustment. This economical, portable gauge is ideal for field applications. It is lightweight, compact, and easy to operate. Solidly built and rechargeable, the B2A-1-BAT offers excellent accuracy and versatility. Controls are front-panel mounted for direct access. Simply lift the flap of the carrying case, apply the sensor, and use. This reliable vacuum gauge offers unmatched flexibility and accuracy. The popular B2A-1-BAT has proven itself in countless applications wherever vacuum measurement portability is required.
  • Portable Thermocouple Instruments
    (1-20,000 Microns)
  • Rechargeable - Standard 110VOH, power cord for recharging (220V available)
  • 2A standard or 2A mini sensor versions available
  • Up to 40 hours of operation between charges
  • Low-battery indicator light
  • Rugged, compact, lightweight enclosures with 5-ft. sensor cable
  • Front panel calibration adjustment.

This economical, portable gauge is ideal for field applications. It is lightweight, compact, and easy to operate. Solidly built and rechargeable, the B2A-1-BAT offers excellent accuracy and versatility. Controls are front-panel mounted for direct access. Simply lift the flap of the carrying case, apply the sensor, and use. This reliable vacuum gauge offers unmatched flexibility and accuracy. The popular B2A-1-BAT has proven itself in countless applications wherever vacuum measurement portability is required.

Supplier's Site

Technical Specifications

  Fredericks Company - Televac
Product Category Pressure Instruments
Product Number B2A Portable
Product Name Televac Portable Thermocouple Vacuum Instrument
Device Category Instrument or Meter
Sensor Technology Thermocouple
Pressure Measurement Gauge; Vacuum
Material Gas
Unlock Full Specs
to access all available technical data