Fredericks Company - Televac Televac Glass Bayard-Alpert Hot Cathode Ionization Gauge ETI 4336

Description
Physical Data Tubulation:3/4", 1" Pyrex® or Nonex® Glass or 3/4", 1" Kovar®, flanges are available Envelope: Nonex® 7720 Glass Mounting Position: Vertical Collector: .005" Tungsten Filament: Thoria-Coated Iridium or Tungsten Grid: Tungsten helix configuration Operating Data Sensitivity for N2: 10/Torr X-ray Limit: 2 x 10-10 Torr Operating Pressure: 2 x 10-10 to 1 x 10-3 Torr Electron Bombardment Degas: 70 Watts Resistance Heated Degas: 6.3 to 7.5 volts @ 10 amps Bake-out Temperature: 250°C Ionization Gauge Type 4336 - The ETI 4336 Series of Ionization Gauges are Bayard-Alpert gauges available either with a burn-out-resistant, iridium-coated filament, or two tungsten filaments. ETI was the first to incorporate a bi-filar design grid in its Bayard-Alpert gauges. Through this design, only one-half of the grid weight is suspended on each support, thereby making it more "sag resistant" during frequent outgassing conditions. Pyrex® is a registered trademark of Corning. Nonex® is a registered trademark of Corning. Kovar® is a registered trademark of Westinghouse Electric Corp.
Description
Physical Data Tubulation:3/4", 1" Pyrex® or Nonex® Glass or 3/4", 1" Kovar®, flanges are available Envelope: Nonex® 7720 Glass Mounting Position: Vertical Collector: .005" Tungsten Filament: Thoria-Coated Iridium or Tungsten Grid: Tungsten helix configuration Operating Data Sensitivity for N2: 10/Torr X-ray Limit: 2 x 10-10 Torr Operating Pressure: 2 x 10-10 to 1 x 10-3 Torr Electron Bombardment Degas: 70 Watts Resistance Heated Degas: 6.3 to 7.5 volts @ 10 amps Bake-out Temperature: 250°C Ionization Gauge Type 4336 - The ETI 4336 Series of Ionization Gauges are Bayard-Alpert gauges available either with a burn-out-resistant, iridium-coated filament, or two tungsten filaments. ETI was the first to incorporate a bi-filar design grid in its Bayard-Alpert gauges. Through this design, only one-half of the grid weight is suspended on each support, thereby making it more "sag resistant" during frequent outgassing conditions. Pyrex® is a registered trademark of Corning. Nonex® is a registered trademark of Corning. Kovar® is a registered trademark of Westinghouse Electric Corp.

Suppliers

Company
Product
Description
Supplier Links
Televac Glass Bayard-Alpert Hot Cathode Ionization Gauge - ETI 4336 - Fredericks Company - Televac
Huntingdon Valley, PA, USA
Televac Glass Bayard-Alpert Hot Cathode Ionization Gauge
ETI 4336
Televac Glass Bayard-Alpert Hot Cathode Ionization Gauge ETI 4336
Physical Data Tubulation:3/4", 1" Pyrex® or Nonex® Glass or 3/4", 1" Kovar®, flanges are available Envelope: Nonex® 7720 Glass Mounting Position: Vertical Collector: .005" Tungsten Filament: Thoria-Coated Iridium or Tungsten Grid: Tungsten helix configuration Operating Data Sensitivity for N2: 10/Torr X-ray Limit: 2 x 10-10 Torr Operating Pressure: 2 x 10-10 to 1 x 10-3 Torr Electron Bombardment Degas: 70 Watts Resistance Heated Degas: 6.3 to 7.5 volts @ 10 amps Bake-out Temperature: 250°C Ionization Gauge Type 4336 - The ETI 4336 Series of Ionization Gauges are Bayard-Alpert gauges available either with a burn-out-resistant, iridium-coated filament, or two tungsten filaments. ETI was the first to incorporate a bi-filar design grid in its Bayard-Alpert gauges. Through this design, only one-half of the grid weight is suspended on each support, thereby making it more "sag resistant" during frequent outgassing conditions. Pyrex® is a registered trademark of Corning. Nonex® is a registered trademark of Corning. Kovar® is a registered trademark of Westinghouse Electric Corp.

Physical Data

  • Tubulation:3/4", 1" Pyrex® or Nonex® Glass or 3/4", 1" Kovar®,
    flanges are available
  • Envelope: Nonex® 7720 Glass
  • Mounting Position: Vertical
  • Collector: .005" Tungsten
  • Filament: Thoria-Coated Iridium or Tungsten
  • Grid: Tungsten helix configuration

Operating Data

  • Sensitivity for N2: 10/Torr
  • X-ray Limit: 2 x 10-10 Torr
  • Operating Pressure: 2 x 10-10 to 1 x 10-3 Torr
  • Electron Bombardment Degas: 70 Watts
  • Resistance Heated Degas: 6.3 to 7.5 volts @ 10 amps
  • Bake-out Temperature: 250°C

Ionization Gauge Type 4336 - The ETI 4336 Series of Ionization Gauges are Bayard-Alpert gauges available either with a burn-out-resistant, iridium-coated filament, or two tungsten filaments. ETI was the first to incorporate a bi-filar design grid in its Bayard-Alpert gauges. Through this design, only one-half of the grid weight is suspended on each support, thereby making it more "sag resistant" during frequent outgassing conditions.

  • Pyrex® is a registered trademark of Corning.
  • Nonex® is a registered trademark of Corning.
  • Kovar® is a registered trademark of Westinghouse Electric Corp.
Supplier's Site

Technical Specifications

  Fredericks Company - Televac
Product Category Pressure Sensors
Product Number ETI 4336
Product Name Televac Glass Bayard-Alpert Hot Cathode Ionization Gauge
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure sensors - MIS-2500 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum; Gauge, Vacuum
Signal Output Analog Voltage; Analogue
View Details
Capacitive Ceramic Pressure Sensor USC30 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
Pressure Sensors, Transducers - Industrial - 1882-6038767-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Signal Output Analog Current
View Details
Wind Differential Pressure - X-100CY-Q - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
View Details