Fredericks Company - Televac Televac Glass Bayard-Alpert Hot Cathode Ionization Gauge ETI 8142

Description
Physical Data Tubulation: 3/4", 1" Pyrex® or Nonex® Glass or 3/4", 1" Kovar®, flanges are available Envelope: Nonex, platinum-coated interior Mounting Position: Vertical Collector: .005" Tungsten Filament: Thoria-coated Iridium or Tungsten Grid: Tungsten helix configuration Operating Data Sensitivity for N2: 10/Torr X-ray Limit: 2 x 10-10 Torr Operating Pressure: 2 x 10-10 to 1 x 10-3 Torr Electron Bombardment Degas: 70 Watts Resistance Heated Degas: 6.3 to 7.5 volts @ 10 amps Bake-out Temperature: 250° C Type 8142 is a versatile gauge constructed with a rugged bi-filar grid and a thoriated iridium filament. The interior of the tube is platinum-coated, shielding the gauge components from electrostatic and static charges which can occur in various operating conditions. This gauge contains a burn-out resistant, thoriated iridium filament. It is also available in a rugged, long-life design described in the special gauge section. Pyrex® is a registered trademark of Corning. Nonex® is a registered trademark of Corning. Kovar® is a registered trademark of Westinghouse Electric Corp.
Description
Physical Data Tubulation: 3/4", 1" Pyrex® or Nonex® Glass or 3/4", 1" Kovar®, flanges are available Envelope: Nonex, platinum-coated interior Mounting Position: Vertical Collector: .005" Tungsten Filament: Thoria-coated Iridium or Tungsten Grid: Tungsten helix configuration Operating Data Sensitivity for N2: 10/Torr X-ray Limit: 2 x 10-10 Torr Operating Pressure: 2 x 10-10 to 1 x 10-3 Torr Electron Bombardment Degas: 70 Watts Resistance Heated Degas: 6.3 to 7.5 volts @ 10 amps Bake-out Temperature: 250° C Type 8142 is a versatile gauge constructed with a rugged bi-filar grid and a thoriated iridium filament. The interior of the tube is platinum-coated, shielding the gauge components from electrostatic and static charges which can occur in various operating conditions. This gauge contains a burn-out resistant, thoriated iridium filament. It is also available in a rugged, long-life design described in the special gauge section. Pyrex® is a registered trademark of Corning. Nonex® is a registered trademark of Corning. Kovar® is a registered trademark of Westinghouse Electric Corp.

Suppliers

Company
Product
Description
Supplier Links
Televac Glass Bayard-Alpert Hot Cathode Ionization Gauge - ETI 8142 - Fredericks Company - Televac
Huntingdon Valley, PA, USA
Televac Glass Bayard-Alpert Hot Cathode Ionization Gauge
ETI 8142
Televac Glass Bayard-Alpert Hot Cathode Ionization Gauge ETI 8142
Physical Data Tubulation: 3/4", 1" Pyrex® or Nonex® Glass or 3/4", 1" Kovar®, flanges are available Envelope: Nonex, platinum-coated interior Mounting Position: Vertical Collector: .005" Tungsten Filament: Thoria-coated Iridium or Tungsten Grid: Tungsten helix configuration Operating Data Sensitivity for N2: 10/Torr X-ray Limit: 2 x 10-10 Torr Operating Pressure: 2 x 10-10 to 1 x 10-3 Torr Electron Bombardment Degas: 70 Watts Resistance Heated Degas: 6.3 to 7.5 volts @ 10 amps Bake-out Temperature: 250° C Type 8142 is a versatile gauge constructed with a rugged bi-filar grid and a thoriated iridium filament. The interior of the tube is platinum-coated, shielding the gauge components from electrostatic and static charges which can occur in various operating conditions. This gauge contains a burn-out resistant, thoriated iridium filament. It is also available in a rugged, long-life design described in the special gauge section. Pyrex® is a registered trademark of Corning. Nonex® is a registered trademark of Corning. Kovar® is a registered trademark of Westinghouse Electric Corp.

Physical Data

  • Tubulation: 3/4", 1" Pyrex® or Nonex® Glass or 3/4", 1" Kovar®, flanges are available
  • Envelope: Nonex, platinum-coated interior
  • Mounting Position: Vertical
  • Collector: .005" Tungsten
  • Filament: Thoria-coated Iridium or Tungsten
  • Grid: Tungsten helix configuration

Operating Data

  • Sensitivity for N2: 10/Torr
  • X-ray Limit: 2 x 10-10 Torr
  • Operating Pressure: 2 x 10-10 to 1 x 10-3 Torr
  • Electron Bombardment Degas: 70 Watts
  • Resistance Heated Degas: 6.3 to 7.5 volts @ 10 amps
  • Bake-out Temperature: 250° C

Type 8142 is a versatile gauge constructed with a rugged bi-filar grid and a thoriated iridium filament. The interior of the tube is platinum-coated, shielding the gauge components from electrostatic and static charges which can occur in various operating conditions. This gauge contains a burn-out resistant, thoriated iridium filament. It is also available in a rugged, long-life design described in the special gauge section.

  • Pyrex® is a registered trademark of Corning.
  • Nonex® is a registered trademark of Corning.
  • Kovar® is a registered trademark of Westinghouse Electric Corp.
Supplier's Site

Technical Specifications

  Fredericks Company - Televac
Product Category Pressure Sensors
Product Number ETI 8142
Product Name Televac Glass Bayard-Alpert Hot Cathode Ionization Gauge
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Sensor - USD70 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Strain Gauge
Measurement Type Differential
View Details
Board Mount Pressure Sensors - 1010384-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0030 psi (0.0021 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - 725-1698-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
2 suppliers
Pressure Sensors, Transducers - Z2017-ND - DigiKey
Omron Electronic Components – Americas
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge
Signal Output Frequency
View Details
3 suppliers