Fredericks Company - Televac Datasheets for Signal Conditioners
Signal conditioners provide amplification, filtering, converting, and other processes required to make sensor output suitable for reading by computer boards.
Signal Conditioners: Learn more
| Product Name | Notes |
|---|---|
| Mini Signal Conditioner Assembly with 0717-4318-99 Dual Axis Sensor and Analog/Digital | |
| Mini Signal Conditoner Assy with 0717-4318-99 Dual Axis Sensor & RS232 | |
| The 1-6200-005 SPI signal conditioner is configured as an SPI slave and can be used with any Fredericks electrolytic tilt sensor. A single signal conditioner can be connected to one... | |
| The 1-6200-006 RS-232 signal conditioner can be used with any Fredericks electrolytic tilt sensor. A single signal conditioner can be connected to one dual axis sensor or up to two... | |
| The 1-6200-007 analog/PWM signal conditioner can be used with any Fredericks electrolytic tilt sensor. A single signal conditioner can be connected to one dual axis sensor or up to two... | |
| The 1-6200-008 RS-485 signal conditioner can be used with any Fredericks electrolytic tilt sensor. A single signal conditioner can be connected to one dual axis sensor or up to two... | |
| The Fredericks Company has a variety of electronics products based on our industry leading tilt sensors. These high-accuracy, microprocessor based electronics can range from printed circuit assemblies to fully integrated... |