Pfannenberg Datasheets for Audible Alarms

Audible alarms provide an audible indication of a hazardous situation.
Audible Alarms: Learn more

Product Name Notes
Our DS 10 (IP 66, IP 67) DS Series Sounder reach a 110 dB (A) nominal sound output with 31 alarm tones and 4 stages. This Signaling Device operates in...
Our DS 5 & DS 10 (IP 66, IP 67) Series Sounders reach a 110 dB (A) nominal sound output with 31 alarm tones and 4 stages. This Signaling Device...
Our DS 5 (IP 66, IP 67) DS Series Sounder reach a 105 dB (A) nominal sound output with 31 alarm tones and 4 stages. This Signaling Device operates in...
Our DS 5-SIL and DS 10-SIL (IP 66, IP 67) DS Series Sounder reach a 105/110 dB (A) nominal sound output with 31 alarm tones and 4 stages. This Signaling...
Our IS-A105N (IP 66) Sounders are used in workplaces where dangerous, explosive atmospheres are to be expected. Intrinsically safe product when used with zener barriers. Product Overview ATEX certified for...
Our IS-mA1 (IP 65) Mini Series Sounders are intrinsically safe when used with zener barriers. This product is very well suited for fire alarm systems and direct control due to...
Our PA 1 (UL Type 4/4x, IP 66) PATROL Series Sounders reach a 100 dB (A) nominal sound pressure Level and offers 80 alarm tones – based on alarm circumstance...
Our PA 10 (UL Type 4/4x, IP 66) PATROL Series Sounders reach a 110 dB (A) nominal sound pressure Level and offers 80 alarm tones – based on alarm circumstance...
Our PA 20 (UL Type 4/4x, IP 66) PATROL Series Sounders reach a 120 dB (A) nominal sound pressure Level and offers 80 alarm tones – based on alarm circumstance...
Our PA 5 (UL Type 4/4x, IP 66) PATROL Series Sounders reach a 105 dB (A) nominal sound pressure Level and offers 80 alarm tones – based on alarm circumstance...
Our PA X 1-05 (UL Type 4/4x, IP 66) PATROL Series Flashing Sounders reach a 100 dB (A) nominal sound pressure Level with 5 Joules Flash and offers 80 alarm...
Our PA X 10-10 (UL Type 4/4x, IP 66) PATROL Series Flashing Sounders reach a 110 dB (A) nominal sound pressure Level with 10 Joules Flash and offers 80 alarm...
Our PA X 20-15 (UL Type 4/4x, IP 66) PATROL Series Flashing Sounders reach a 120 dB (A) nominal sound pressure Level with 15 Joules Flash and offers 80 alarm...
Our PA X 5-05 (UL Type 4/4x, IP 66) PATROL Series Flashing Sounders reach a 105 dB (A) nominal sound pressure Level with 5 Joules Flash and offers 80 alarm...
Our PY X-LA-15 (UL Type 4/4x, IP 66, IK08) PYRA Series powerful flashing light sounder combination reach a huge visual 3D-coverage area, more as double as a 10 J flashing...
Our PY X-MA-05 (UL Type 4/4x, IP 66) PYRA® Series Flashing Light Sounders reach a 100 dB (A) nominal sound pressure Level with 5 Joules Flash. This Signaling Device...
Our PY X-MA-10 (UL Type 4/4x, IP 66) PYRA® Series Flashing Light Sounders reach a 100 dB (A) nominal sound pressure Level with 10 Joules Flash. This Signaling Device...
Our Series BExCS, BExDCS (IP 67, NEMA 4) Flashing Sounders provide extremely intensive light reflection due to 5 joules xenon flash. This product is highly resistant to corrosion and suitable...
Our Series BExS, BExDS (IP 66, IP 67, NEMA 4) Sounders are ATEX certified for use in areas that occasionally contain combustible gasses, vapors, mists, and dusts. These products are...
Our Series IS-mC1 (IP 65) blinking led light with sounder is a very economical visual and acoustic alarm, intrinsically safe when used with zener barriers. This product is very well...