Pfannenberg Sounder IS-A105N

Description
Our IS-A105N (IP 66) Sounders are used in workplaces where dangerous, explosive atmospheres are to be expected. Intrinsically safe product when used with zener barriers. Product Overview ATEX certified for use in Zones 0, 1, and 2 Choice of 49 alarm tones with external control of 3 tone stages – (different stage corresponds to different alarm circumstances) IP 66 self-extinguishing ABS housing 5.1 inch (130 mm) h x 5.1 inch (130 mm) w x 5.2 inch (132 mm) d
Datasheet
Description
Our IS-A105N (IP 66) Sounders are used in workplaces where dangerous, explosive atmospheres are to be expected. Intrinsically safe product when used with zener barriers. Product Overview ATEX certified for use in Zones 0, 1, and 2 Choice of 49 alarm tones with external control of 3 tone stages – (different stage corresponds to different alarm circumstances) IP 66 self-extinguishing ABS housing 5.1 inch (130 mm) h x 5.1 inch (130 mm) w x 5.2 inch (132 mm) d
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sounder - IS-A105N - Pfannenberg
Lancaster, NY, USA
Sounder
IS-A105N
Sounder IS-A105N
Our IS-A105N (IP 66) Sounders are used in workplaces where dangerous, explosive atmospheres are to be expected. Intrinsically safe product when used with zener barriers. Product Overview ATEX certified for use in Zones 0, 1, and 2 Choice of 49 alarm tones with external control of 3 tone stages – (different stage corresponds to different alarm circumstances) IP 66 self-extinguishing ABS housing 5.1 inch (130 mm) h x 5.1 inch (130 mm) w x 5.2 inch (132 mm) d

Our IS-A105N (IP 66) Sounders are used in workplaces where dangerous, explosive atmospheres are to be expected. Intrinsically safe product when used with zener barriers.

Product Overview

  • ATEX certified for use in Zones 0, 1, and 2
  • Choice of 49 alarm tones with external control of 3 tone stages – (different stage corresponds to different alarm circumstances)
  • IP 66 self-extinguishing ABS housing
  • 5.1 inch (130 mm) h x 5.1 inch (130 mm) w x 5.2 inch (132 mm) d
Supplier's Site Datasheet

Technical Specifications

  Pfannenberg
Product Category Audible Alarms
Product Number IS-A105N
Product Name Sounder
Features Explosion Proof; VolumeControl
Sound Level 105 dB
Frequency 340 to 2900 Hz
Supply Voltage DC or Battery
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Sounders - 1797449 - RS Components, Ltd.
Specs
Alarm Type Buzzer
Mounting Surface mount
Agency Approvals RoHS; RoHS Compliant
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details