Pfannenberg Sounder, IS-MINI Series IS-mA1

Description
Our IS-mA1 (IP 65) Mini Series Sounders are intrinsically safe when used with zener barriers. This product is very well suited for fire alarm systems and direct control due to low power consumption. Product Overview ATEX certified for use in Zones 0, 1, and 2 Compact design with a diameter of just 88 mm Self-synchronizing sounder for clear tone perception 2 different externally controllable tones 3.5 inch (89 mm) dia. x 3.9 inch (99 mm) h
Datasheet
Description
Our IS-mA1 (IP 65) Mini Series Sounders are intrinsically safe when used with zener barriers. This product is very well suited for fire alarm systems and direct control due to low power consumption. Product Overview ATEX certified for use in Zones 0, 1, and 2 Compact design with a diameter of just 88 mm Self-synchronizing sounder for clear tone perception 2 different externally controllable tones 3.5 inch (89 mm) dia. x 3.9 inch (99 mm) h
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sounder, IS-MINI Series - IS-mA1 - Pfannenberg
Lancaster, NY, USA
Sounder, IS-MINI Series
IS-mA1
Sounder, IS-MINI Series IS-mA1
Our IS-mA1 (IP 65) Mini Series Sounders are intrinsically safe when used with zener barriers. This product is very well suited for fire alarm systems and direct control due to low power consumption. Product Overview ATEX certified for use in Zones 0, 1, and 2 Compact design with a diameter of just 88 mm Self-synchronizing sounder for clear tone perception 2 different externally controllable tones 3.5 inch (89 mm) dia. x 3.9 inch (99 mm) h

Our IS-mA1 (IP 65) Mini Series Sounders are intrinsically safe when used with zener barriers. This product is very well suited for fire alarm systems and direct control due to low power consumption.

Product Overview

  • ATEX certified for use in Zones 0, 1, and 2
  • Compact design with a diameter of just 88 mm
  • Self-synchronizing sounder for clear tone perception
  • 2 different externally controllable tones
  • 3.5 inch (89 mm) dia. x 3.9 inch (99 mm) h
Supplier's Site Datasheet

Technical Specifications

  Pfannenberg
Product Category Audible Alarms
Product Number IS-mA1
Product Name Sounder, IS-MINI Series
Features Explosion Proof; VolumeControl
Sound Level 100 dB
Frequency 300 to 2900 Hz
Supply Voltage DC or Battery
Unlock Full Specs
to access all available technical data

Similar Products

90-260V AC Frame C Rec. Horn Amb. Beac. - 855H-RC45C5 - Allen-Bradley / Rockwell Automation
Specs
Operating Voltage 90 to 260 volts
View Details
Sounder Beacons - 1999745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Alarm Type Electronic
Mounting Base mount
Agency Approvals RoHS; RoHS Compliant
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details