Pfannenberg Flashing Sounder BExCS/BExDCS

Description
Our Series BExCS, BExDCS (IP 67, NEMA 4) Flashing Sounders provide extremely intensive light reflection due to 5 joules xenon flash. This product is highly resistant to corrosion and suitable for the toughest environments. The flashing light is insensitive to vibration, impact and shock. Product Overview ATEX certified for use in Zone 1, 2, 21, and 22 5 Joule high-energy strobe light with glass lens and stainless steel cage Internal volume control with choice of 32 alarm tones (incl. DIN tone, UKOOA/PFEER conformance) External control of 3 tone stages – (different stage corresponds to different alarm circumstances) Synchronised flash frequency (1 Hz) or alternating flash mode in system operation
Datasheet
Description
Our Series BExCS, BExDCS (IP 67, NEMA 4) Flashing Sounders provide extremely intensive light reflection due to 5 joules xenon flash. This product is highly resistant to corrosion and suitable for the toughest environments. The flashing light is insensitive to vibration, impact and shock. Product Overview ATEX certified for use in Zone 1, 2, 21, and 22 5 Joule high-energy strobe light with glass lens and stainless steel cage Internal volume control with choice of 32 alarm tones (incl. DIN tone, UKOOA/PFEER conformance) External control of 3 tone stages – (different stage corresponds to different alarm circumstances) Synchronised flash frequency (1 Hz) or alternating flash mode in system operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flashing Sounder - BExCS/BExDCS - Pfannenberg
Lancaster, NY, USA
Flashing Sounder
BExCS/BExDCS
Flashing Sounder BExCS/BExDCS
Our Series BExCS, BExDCS (IP 67, NEMA 4) Flashing Sounders provide extremely intensive light reflection due to 5 joules xenon flash. This product is highly resistant to corrosion and suitable for the toughest environments. The flashing light is insensitive to vibration, impact and shock. Product Overview ATEX certified for use in Zone 1, 2, 21, and 22 5 Joule high-energy strobe light with glass lens and stainless steel cage Internal volume control with choice of 32 alarm tones (incl. DIN tone, UKOOA/PFEER conformance) External control of 3 tone stages – (different stage corresponds to different alarm circumstances) Synchronised flash frequency (1 Hz) or alternating flash mode in system operation

Our Series BExCS, BExDCS (IP 67, NEMA 4) Flashing Sounders provide extremely intensive light reflection due to 5 joules xenon flash. This product is highly resistant to corrosion and suitable for the toughest environments. The flashing light is insensitive to vibration, impact and shock.

Product Overview

  • ATEX certified for use in Zone 1, 2, 21, and 22
  • 5 Joule high-energy strobe light with glass lens and stainless steel cage
  • Internal volume control with choice of 32 alarm tones (incl. DIN tone, UKOOA/PFEER conformance)
  • External control of 3 tone stages – (different stage corresponds to different alarm circumstances)
  • Synchronised flash frequency (1 Hz) or alternating flash mode in system operation
Supplier's Site Datasheet

Technical Specifications

  Pfannenberg
Product Category Warning Lights
Product Number BExCS/BExDCS
Product Name Flashing Sounder
Features Explosion Proof
Visual Indicators Combination; Flashing
Flash Rate 60 flashes per minute
Color Clear; Red; Amber; Yellow; Green; Blue
Unlock Full Specs
to access all available technical data

Similar Products

Single Sensor CO2 Monitoring System and Horn Strobe -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Industrial Horn 115V AC Industrial Horn - 855H-BCA10BDR3 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
Color Green
View Details
Beacons - 2262980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Steady
Color Red; Red
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details