Pfannenberg Sounder BExDS / BExS 110 d/e

Description
Our Series BExS, BExDS (IP 66, IP 67, NEMA 4) Sounders are ATEX certified for use in areas that occasionally contain combustible gasses, vapors, mists, and dusts. These products are suitable for use in all weather conditions and withstands hose-directed spray during wash-down requirements. Product Overview ATEX certified for use in Zones 1, 2, 21, and 22 Choice of 32 alarm tones with external control of 3 tone stages – (different stage corresponds to different alarm circumstances) Stainless steel mounting bracket for 360° positioning Quartz-stabilized tone synchronization Housing made of die-cast aluminium LM6, horn made of ABS
Datasheet
Description
Our Series BExS, BExDS (IP 66, IP 67, NEMA 4) Sounders are ATEX certified for use in areas that occasionally contain combustible gasses, vapors, mists, and dusts. These products are suitable for use in all weather conditions and withstands hose-directed spray during wash-down requirements. Product Overview ATEX certified for use in Zones 1, 2, 21, and 22 Choice of 32 alarm tones with external control of 3 tone stages – (different stage corresponds to different alarm circumstances) Stainless steel mounting bracket for 360° positioning Quartz-stabilized tone synchronization Housing made of die-cast aluminium LM6, horn made of ABS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sounder - BExDS / BExS 110 d/e - Pfannenberg
Lancaster, NY, USA
Our Series BExS, BExDS (IP 66, IP 67, NEMA 4) Sounders are ATEX certified for use in areas that occasionally contain combustible gasses, vapors, mists, and dusts. These products are suitable for use in all weather conditions and withstands hose-directed spray during wash-down requirements. Product Overview ATEX certified for use in Zones 1, 2, 21, and 22 Choice of 32 alarm tones with external control of 3 tone stages – (different stage corresponds to different alarm circumstances) Stainless steel mounting bracket for 360° positioning Quartz-stabilized tone synchronization Housing made of die-cast aluminium LM6, horn made of ABS

Our Series BExS, BExDS (IP 66, IP 67, NEMA 4) Sounders are ATEX certified for use in areas that occasionally contain combustible gasses, vapors, mists, and dusts. These products are suitable for use in all weather conditions and withstands hose-directed spray during wash-down requirements.

Product Overview

  • ATEX certified for use in Zones 1, 2, 21, and 22
  • Choice of 32 alarm tones with external control of 3 tone stages – (different stage corresponds to different alarm circumstances)
  • Stainless steel mounting bracket for 360° positioning
  • Quartz-stabilized tone synchronization
  • Housing made of die-cast aluminium LM6, horn made of ABS
Supplier's Site Datasheet

Technical Specifications

  Pfannenberg
Product Category Audible Alarms
Product Number BExDS / BExS 110 d/e
Product Name Sounder
Features Explosion Proof; VolumeControl
Sound Level 110 dB
Frequency 420 to 2900 Hz
Supply Voltage AC; DC or Battery
Unlock Full Specs
to access all available technical data

Similar Products