Pfannenberg Sounder, DS Series DS 5, DS 10 3G/3D

Description
Our DS 5 & DS 10 (IP 66, IP 67) Series Sounders reach a 110 dB (A) nominal sound output with 31 alarm tones and 4 stages. This Signaling Device operates in any climate thanks to its cast aluminium housing which withstands impacts and vibrations. Color: Available in Red Housing. 10-Year Warranty Product Overview 31 alarm tones with 4 stages Stage programmability Internal volume control Horn loudspeaker type tone generator IP 66, IP 67 cast aluminum housing 5.2 inch (134 mm) h x 5.2 inch (134 mm) w x 5.6 inch (143 mm) d Certifications: UL, cUL, VdS, EN 54-3, EAC, GL
Datasheet
Description
Our DS 5 & DS 10 (IP 66, IP 67) Series Sounders reach a 110 dB (A) nominal sound output with 31 alarm tones and 4 stages. This Signaling Device operates in any climate thanks to its cast aluminium housing which withstands impacts and vibrations. Color: Available in Red Housing. 10-Year Warranty Product Overview 31 alarm tones with 4 stages Stage programmability Internal volume control Horn loudspeaker type tone generator IP 66, IP 67 cast aluminum housing 5.2 inch (134 mm) h x 5.2 inch (134 mm) w x 5.6 inch (143 mm) d Certifications: UL, cUL, VdS, EN 54-3, EAC, GL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sounder, DS Series - DS 5, DS 10 3G/3D - Pfannenberg
Lancaster, NY, USA
Sounder, DS Series
DS 5, DS 10 3G/3D
Sounder, DS Series DS 5, DS 10 3G/3D
Our DS 5 & DS 10 (IP 66, IP 67) Series Sounders reach a 110 dB (A) nominal sound output with 31 alarm tones and 4 stages. This Signaling Device operates in any climate thanks to its cast aluminium housing which withstands impacts and vibrations. Color: Available in Red Housing. 10-Year Warranty Product Overview 31 alarm tones with 4 stages Stage programmability Internal volume control Horn loudspeaker type tone generator IP 66, IP 67 cast aluminum housing 5.2 inch (134 mm) h x 5.2 inch (134 mm) w x 5.6 inch (143 mm) d Certifications: UL, cUL, VdS, EN 54-3, EAC, GL

Our DS 5 & DS 10 (IP 66, IP 67) Series Sounders reach a 110 dB (A) nominal sound output with 31 alarm tones and 4 stages. This Signaling Device operates in any climate thanks to its cast aluminium housing which withstands impacts and vibrations. Color: Available in Red Housing. 10-Year Warranty

Product Overview

  • 31 alarm tones with 4 stages
  • Stage programmability
  • Internal volume control
  • Horn loudspeaker type tone generator
  • IP 66, IP 67 cast aluminum housing
  • 5.2 inch (134 mm) h x 5.2 inch (134 mm) w x 5.6 inch (143 mm) d
  • Certifications: UL, cUL, VdS, EN 54-3, EAC, GL
Supplier's Site Datasheet

Technical Specifications

  Pfannenberg
Product Category Audible Alarms
Product Number DS 5, DS 10 3G/3D
Product Name Sounder, DS Series
Features Explosion Proof; VolumeControl
Sound Level 105 to 110 dB
Frequency 150 to 1600 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AV1-LED Flashing Combination Audible/Visual Signals - AV1-LED-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch Pipe,4" Square Electrical Box,Surface
Agency Approvals UL; ULC; UL,cUL
Sound Level 95 dB
View Details
Sounder Beacons - 245780 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tone Continuous
Supply Voltage DC or Battery
View Details
Oxygen Deficiency Depletion Safety Alarm -  - CO2Meter.com
Specs
Operating Temperature -58 to 122 F (-50 to 50 C)
View Details