Pfannenberg Sounder, Patrol Series PA 5

Description
Our PA 5 (UL Type 4/4x, IP 66) PATROL Series Sounders reach a 105 dB (A) nominal sound pressure Level and offers 80 alarm tones – based on alarm circumstance – with 4 stages. This Signaling Device operates in any climate and can be surface or flush-panel mounted. Color: Available in Grey or Red Housing. 10-Year Warranty Product Overview 105 dB (A) nominal sound pressure level 80 alarm tones with 4 stages Emit different tones based on alarm circumstances Internal volume control Polycarbonate/ABS blend housing UL Type 4/4X, IP 66 ingress protection 5.3 inch (135 mm) h x 6.4 inch (163 mm) w x 5.2 inch (132 mm) d Certifications: UL, cUL, MED, CE, VdS, GL, EN 54-3
Datasheet
Description
Our PA 5 (UL Type 4/4x, IP 66) PATROL Series Sounders reach a 105 dB (A) nominal sound pressure Level and offers 80 alarm tones – based on alarm circumstance – with 4 stages. This Signaling Device operates in any climate and can be surface or flush-panel mounted. Color: Available in Grey or Red Housing. 10-Year Warranty Product Overview 105 dB (A) nominal sound pressure level 80 alarm tones with 4 stages Emit different tones based on alarm circumstances Internal volume control Polycarbonate/ABS blend housing UL Type 4/4X, IP 66 ingress protection 5.3 inch (135 mm) h x 6.4 inch (163 mm) w x 5.2 inch (132 mm) d Certifications: UL, cUL, MED, CE, VdS, GL, EN 54-3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sounder, Patrol Series - PA 5 - Pfannenberg
Lancaster, NY, USA
Sounder, Patrol Series
PA 5
Sounder, Patrol Series PA 5
Our PA 5 (UL Type 4/4x, IP 66) PATROL Series Sounders reach a 105 dB (A) nominal sound pressure Level and offers 80 alarm tones – based on alarm circumstance – with 4 stages. This Signaling Device operates in any climate and can be surface or flush-panel mounted. Color: Available in Grey or Red Housing. 10-Year Warranty Product Overview 105 dB (A) nominal sound pressure level 80 alarm tones with 4 stages Emit different tones based on alarm circumstances Internal volume control Polycarbonate/ABS blend housing UL Type 4/4X, IP 66 ingress protection 5.3 inch (135 mm) h x 6.4 inch (163 mm) w x 5.2 inch (132 mm) d Certifications: UL, cUL, MED, CE, VdS, GL, EN 54-3

Our PA 5 (UL Type 4/4x, IP 66) PATROL Series Sounders reach a 105 dB (A) nominal sound pressure Level and offers 80 alarm tones – based on alarm circumstance – with 4 stages. This Signaling Device operates in any climate and can be surface or flush-panel mounted. Color: Available in Grey or Red Housing. 10-Year Warranty

Product Overview

  • 105 dB (A) nominal sound pressure level
  • 80 alarm tones with 4 stages
  • Emit different tones based on alarm circumstances
  • Internal volume control
  • Polycarbonate/ABS blend housing
  • UL Type 4/4X, IP 66 ingress protection
  • 5.3 inch (135 mm) h x 6.4 inch (163 mm) w x 5.2 inch (132 mm) d
  • Certifications: UL, cUL, MED, CE, VdS, GL, EN 54-3
Supplier's Site Datasheet

Technical Specifications

  Pfannenberg
Product Category Audible Alarms
Product Number PA 5
Product Name Sounder, Patrol Series
Agency Approvals UL
Sound Level 105 dB
Frequency 150 to 2900 Hz
Supply Voltage AC
Unlock Full Specs
to access all available technical data

Similar Products