Pfannenberg Sounder, Patrol Series PA 20

Description
Our PA 20 (UL Type 4/4x, IP 66) PATROL Series Sounders reach a 120 dB (A) nominal sound pressure Level and offers 80 alarm tones – based on alarm circumstance – with 4 stages. This Signaling Device operates in any climate and can be surface or flush-panel mounted. Color: Available in Grey or Red Housing. 10-Year Warranty Product Overview 120 dB (A) nominal sound pressure level 80 alarm tones with 4 stages Emit different tones based on alarm circumstances Internal volume control Polycarbonate/ABS blend housing UL Type 4/4X, IP 66 ingress protection 6.7 in (170 mm) h x 8.4 in (214 mm) w x 7.1 in (181 mm) Certifications: UL, cUL, MED, CE, VdS, GL, EN 54-3
Datasheet
Description
Our PA 20 (UL Type 4/4x, IP 66) PATROL Series Sounders reach a 120 dB (A) nominal sound pressure Level and offers 80 alarm tones – based on alarm circumstance – with 4 stages. This Signaling Device operates in any climate and can be surface or flush-panel mounted. Color: Available in Grey or Red Housing. 10-Year Warranty Product Overview 120 dB (A) nominal sound pressure level 80 alarm tones with 4 stages Emit different tones based on alarm circumstances Internal volume control Polycarbonate/ABS blend housing UL Type 4/4X, IP 66 ingress protection 6.7 in (170 mm) h x 8.4 in (214 mm) w x 7.1 in (181 mm) Certifications: UL, cUL, MED, CE, VdS, GL, EN 54-3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sounder, Patrol Series - PA 20 - Pfannenberg
Lancaster, NY, USA
Sounder, Patrol Series
PA 20
Sounder, Patrol Series PA 20
Our PA 20 (UL Type 4/4x, IP 66) PATROL Series Sounders reach a 120 dB (A) nominal sound pressure Level and offers 80 alarm tones – based on alarm circumstance – with 4 stages. This Signaling Device operates in any climate and can be surface or flush-panel mounted. Color: Available in Grey or Red Housing. 10-Year Warranty Product Overview 120 dB (A) nominal sound pressure level 80 alarm tones with 4 stages Emit different tones based on alarm circumstances Internal volume control Polycarbonate/ABS blend housing UL Type 4/4X, IP 66 ingress protection 6.7 in (170 mm) h x 8.4 in (214 mm) w x 7.1 in (181 mm) Certifications: UL, cUL, MED, CE, VdS, GL, EN 54-3

Our PA 20 (UL Type 4/4x, IP 66) PATROL Series Sounders reach a 120 dB (A) nominal sound pressure Level and offers 80 alarm tones – based on alarm circumstance – with 4 stages. This Signaling Device operates in any climate and can be surface or flush-panel mounted. Color: Available in Grey or Red Housing. 10-Year Warranty

Product Overview

  • 120 dB (A) nominal sound pressure level
  • 80 alarm tones with 4 stages
  • Emit different tones based on alarm circumstances
  • Internal volume control
  • Polycarbonate/ABS blend housing
  • UL Type 4/4X, IP 66 ingress protection
  • 6.7 in (170 mm) h x 8.4 in (214 mm) w x 7.1 in (181 mm)
  • Certifications: UL, cUL, MED, CE, VdS, GL, EN 54-3
Supplier's Site Datasheet

Technical Specifications

  Pfannenberg
Product Category Audible Alarms
Product Number PA 20
Product Name Sounder, Patrol Series
Features VolumeControl
Agency Approvals UL
Sound Level 120 dB
Frequency 150 to 2900 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Oxygen Enrichment Safety Alarm -  - CO2Meter.com
Specs
Operating Temperature -58 to 122 F (-50 to 50 C)
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details
SLM500 StreamLine® Modular Multifunctional Combination Audible/Visual Signals - SLM500A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 2-Stack Dock Base,3-Stack Dock Base,Deep Base,Shallow Base,Twin Mount,Pipe,Wall
Agency Approvals UL; ULC; CE,UL,cUL
Sound Level 86 to 105 dB
View Details