Pfannenberg Sounder, DS Series DS 5

Description
Our DS 5 (IP 66, IP 67) DS Series Sounder reach a 105 dB (A) nominal sound output with 31 alarm tones and 4 stages. This Signaling Device operates in any climate thanks to its cast aluminium housing which withstands impacts and vibrations. Color: Available in Red Housing. 10-Year Warranty Product Overview 31 alarm tones with 4 stages Stage programmability Internal volume control Horn loudspeaker type tone generator IP 66, IP 67 cast aluminum housing 5.2 inch (134 mm) h x 5.2 inch (134 mm) w x 5.6 inch (143 mm) d Certifications: UL, cUL, VdS, EN 54-3, EAC, GL
Datasheet
Description
Our DS 5 (IP 66, IP 67) DS Series Sounder reach a 105 dB (A) nominal sound output with 31 alarm tones and 4 stages. This Signaling Device operates in any climate thanks to its cast aluminium housing which withstands impacts and vibrations. Color: Available in Red Housing. 10-Year Warranty Product Overview 31 alarm tones with 4 stages Stage programmability Internal volume control Horn loudspeaker type tone generator IP 66, IP 67 cast aluminum housing 5.2 inch (134 mm) h x 5.2 inch (134 mm) w x 5.6 inch (143 mm) d Certifications: UL, cUL, VdS, EN 54-3, EAC, GL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sounder, DS Series - DS 5 - Pfannenberg
Lancaster, NY, USA
Sounder, DS Series
DS 5
Sounder, DS Series DS 5
Our DS 5 (IP 66, IP 67) DS Series Sounder reach a 105 dB (A) nominal sound output with 31 alarm tones and 4 stages. This Signaling Device operates in any climate thanks to its cast aluminium housing which withstands impacts and vibrations. Color: Available in Red Housing. 10-Year Warranty Product Overview 31 alarm tones with 4 stages Stage programmability Internal volume control Horn loudspeaker type tone generator IP 66, IP 67 cast aluminum housing 5.2 inch (134 mm) h x 5.2 inch (134 mm) w x 5.6 inch (143 mm) d Certifications: UL, cUL, VdS, EN 54-3, EAC, GL

Our DS 5 (IP 66, IP 67) DS Series Sounder reach a 105 dB (A) nominal sound output with 31 alarm tones and 4 stages. This Signaling Device operates in any climate thanks to its cast aluminium housing which withstands impacts and vibrations. Color: Available in Red Housing. 10-Year Warranty

Product Overview

  • 31 alarm tones with 4 stages
  • Stage programmability
  • Internal volume control
  • Horn loudspeaker type tone generator
  • IP 66, IP 67 cast aluminum housing
  • 5.2 inch (134 mm) h x 5.2 inch (134 mm) w x 5.6 inch (143 mm) d
  • Certifications: UL, cUL, VdS, EN 54-3, EAC, GL
Supplier's Site Datasheet

Technical Specifications

  Pfannenberg
Product Category Audible Alarms
Product Number DS 5
Product Name Sounder, DS Series
Features VolumeControl
Sound Level 105 dB
Frequency 150 to 2400 Hz
Supply Voltage AC; DC or Battery
Unlock Full Specs
to access all available technical data

Similar Products