Pfannenberg Flashing Sounder, Patrol Series PA X 5-05

Description
Our PA X 5-05 (UL Type 4/4x, IP 66) PATROL Series Flashing Sounders reach a 105 dB (A) nominal sound pressure Level with 5 Joules Flash and offers 80 alarm tones – based on alarm circumstance – with 4 stages. This Signaling Device operates in any climate and can be surface or flush-panel mounted. Color: Available in Grey or Red Housing. 10-Year Warranty Product Overview 105 dB (A) nominal sound pressure level 1 Hz single flash xenon strobe light, 5 Joules 80 alarm tones with 4 stages Emit different tones based on alarm circumstances Internal volume control Polycarbonate/ABS blend housing UL Type 4/4X, IP 66 ingress protection 8.5 inch (215 mm) h x 6.4 inch (163 mm) w x 5.2 inch (132 mm) d Certifications: UL, cUL, MED, CE, VdS, GL, EN 54-3
Datasheet
Description
Our PA X 5-05 (UL Type 4/4x, IP 66) PATROL Series Flashing Sounders reach a 105 dB (A) nominal sound pressure Level with 5 Joules Flash and offers 80 alarm tones – based on alarm circumstance – with 4 stages. This Signaling Device operates in any climate and can be surface or flush-panel mounted. Color: Available in Grey or Red Housing. 10-Year Warranty Product Overview 105 dB (A) nominal sound pressure level 1 Hz single flash xenon strobe light, 5 Joules 80 alarm tones with 4 stages Emit different tones based on alarm circumstances Internal volume control Polycarbonate/ABS blend housing UL Type 4/4X, IP 66 ingress protection 8.5 inch (215 mm) h x 6.4 inch (163 mm) w x 5.2 inch (132 mm) d Certifications: UL, cUL, MED, CE, VdS, GL, EN 54-3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flashing Sounder, Patrol Series - PA X 5-05 - Pfannenberg
Lancaster, NY, USA
Flashing Sounder, Patrol Series
PA X 5-05
Flashing Sounder, Patrol Series PA X 5-05
Our PA X 5-05 (UL Type 4/4x, IP 66) PATROL Series Flashing Sounders reach a 105 dB (A) nominal sound pressure Level with 5 Joules Flash and offers 80 alarm tones – based on alarm circumstance – with 4 stages. This Signaling Device operates in any climate and can be surface or flush-panel mounted. Color: Available in Grey or Red Housing. 10-Year Warranty Product Overview 105 dB (A) nominal sound pressure level 1 Hz single flash xenon strobe light, 5 Joules 80 alarm tones with 4 stages Emit different tones based on alarm circumstances Internal volume control Polycarbonate/ABS blend housing UL Type 4/4X, IP 66 ingress protection 8.5 inch (215 mm) h x 6.4 inch (163 mm) w x 5.2 inch (132 mm) d Certifications: UL, cUL, MED, CE, VdS, GL, EN 54-3

Our PA X 5-05 (UL Type 4/4x, IP 66) PATROL Series Flashing Sounders reach a 105 dB (A) nominal sound pressure Level with 5 Joules Flash and offers 80 alarm tones – based on alarm circumstance – with 4 stages. This Signaling Device operates in any climate and can be surface or flush-panel mounted. Color: Available in Grey or Red Housing. 10-Year Warranty

Product Overview

  • 105 dB (A) nominal sound pressure level
  • 1 Hz single flash xenon strobe light, 5 Joules
  • 80 alarm tones with 4 stages
  • Emit different tones based on alarm circumstances
  • Internal volume control
  • Polycarbonate/ABS blend housing
  • UL Type 4/4X, IP 66 ingress protection
  • 8.5 inch (215 mm) h x 6.4 inch (163 mm) w x 5.2 inch (132 mm) d
  • Certifications: UL, cUL, MED, CE, VdS, GL, EN 54-3
Supplier's Site Datasheet

Technical Specifications

  Pfannenberg
Product Category Warning Lights
Product Number PA X 5-05
Product Name Flashing Sounder, Patrol Series
Agency Approvals UL
Visual Indicators Combination; Flashing
Flash Rate 60 flashes per minute
Color Clear; Red; Amber; Yellow; Green; Blue; White
Unlock Full Specs
to access all available technical data

Similar Products

CO2 Storage Safety 3 Alarm Horn Strobe Lights -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
G-LED Global Series® Hazardous Location LEDs - G-LED-AC-D-M-H-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL
Power 140 watts
View Details