Pfannenberg Sounder, DS Series DS 10

Description
Our DS 10 (IP 66, IP 67) DS Series Sounder reach a 110 dB (A) nominal sound output with 31 alarm tones and 4 stages. This Signaling Device operates in any climate thanks to its cast aluminium housing which withstands impacts and vibrations. Color: Available in Red Housing. 10-Year Warranty Product Overview 31 alarm tones with 4 stages Stage programmability Internal volume control Horn loudspeaker type tone generator IP 66, IP 67 cast aluminum housing 5.2 inch (134 mm) h x 5.2 inch (134 mm) w x 5.6 inch (143 mm) d Certifications: UL, cUL, VdS, EN 54-3, EAC, GL
Datasheet
Description
Our DS 10 (IP 66, IP 67) DS Series Sounder reach a 110 dB (A) nominal sound output with 31 alarm tones and 4 stages. This Signaling Device operates in any climate thanks to its cast aluminium housing which withstands impacts and vibrations. Color: Available in Red Housing. 10-Year Warranty Product Overview 31 alarm tones with 4 stages Stage programmability Internal volume control Horn loudspeaker type tone generator IP 66, IP 67 cast aluminum housing 5.2 inch (134 mm) h x 5.2 inch (134 mm) w x 5.6 inch (143 mm) d Certifications: UL, cUL, VdS, EN 54-3, EAC, GL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sounder, DS Series - DS 10 - Pfannenberg
Lancaster, NY, USA
Sounder, DS Series
DS 10
Sounder, DS Series DS 10
Our DS 10 (IP 66, IP 67) DS Series Sounder reach a 110 dB (A) nominal sound output with 31 alarm tones and 4 stages. This Signaling Device operates in any climate thanks to its cast aluminium housing which withstands impacts and vibrations. Color: Available in Red Housing. 10-Year Warranty Product Overview 31 alarm tones with 4 stages Stage programmability Internal volume control Horn loudspeaker type tone generator IP 66, IP 67 cast aluminum housing 5.2 inch (134 mm) h x 5.2 inch (134 mm) w x 5.6 inch (143 mm) d Certifications: UL, cUL, VdS, EN 54-3, EAC, GL

Our DS 10 (IP 66, IP 67) DS Series Sounder reach a 110 dB (A) nominal sound output with 31 alarm tones and 4 stages. This Signaling Device operates in any climate thanks to its cast aluminium housing which withstands impacts and vibrations. Color: Available in Red Housing. 10-Year Warranty

Product Overview

  • 31 alarm tones with 4 stages
  • Stage programmability
  • Internal volume control
  • Horn loudspeaker type tone generator
  • IP 66, IP 67 cast aluminum housing
  • 5.2 inch (134 mm) h x 5.2 inch (134 mm) w x 5.6 inch (143 mm) d
  • Certifications: UL, cUL, VdS, EN 54-3, EAC, GL
Supplier's Site Datasheet

Technical Specifications

  Pfannenberg
Product Category Audible Alarms
Product Number DS 10
Product Name Sounder, DS Series
Features VolumeControl
Sound Level 110 dB
Frequency 150 to 2400 Hz
Supply Voltage AC; DC or Battery
Unlock Full Specs
to access all available technical data

Similar Products