Pfannenberg Datasheets for Warning Lights
Warning lights provide a visual indication of a hazardous situation.
Warning Lights: Learn more
| Product Name | Notes |
|---|---|
| Our IS-mB1 (IP 65) Blinking LED Light is intrinsically safe when used with zener barriers. This product is very well suited for fire alarm systems and direct control due to... | |
| Our PA X 1-05 (UL Type 4/4x, IP 66) PATROL Series Flashing Sounders reach a 100 dB (A) nominal sound pressure Level with 5 Joules Flash and offers 80 alarm... | |
| Our PA X 10-10 (UL Type 4/4x, IP 66) PATROL Series Flashing Sounders reach a 110 dB (A) nominal sound pressure Level with 10 Joules Flash and offers 80 alarm... | |
| Our PA X 20-15 (UL Type 4/4x, IP 66) PATROL Series Flashing Sounders reach a 120 dB (A) nominal sound pressure Level with 15 Joules Flash and offers 80 alarm... | |
| Our PA X 5-05 (UL Type 4/4x, IP 66) PATROL Series Flashing Sounders reach a 105 dB (A) nominal sound pressure Level with 5 Joules Flash and offers 80 alarm... | |
| Our PMF-2015 SIL (IP 55) extremely bright Flashing Lights reach up to 200 cd light intensity. This Signaling Device is equipped with Prismatic Fresnel lens which provides the highest signaling... | |
| Our PY X-L-15 (UL Type 4/4x, IP 66, IK08) PYRA Series Flashing Lights reach a 15 Joules Flash with adjustable flash rate. This Signaling Device offers a huge visual 3D-Coverage... | |
| Our PY X-LA-15 (UL Type 4/4x, IP 66, IK08) PYRA Series powerful flashing light sounder combination reach a huge visual 3D-coverage area, more as double as a 10 J flashing... | |
| Our PY X-M-05 (UL Type 4/4x, IP 66) PYRA Series Flashing Lights reach a 5 Joules Flash with adjustable flash rate. This Signaling Device offers a 180° x 360° visible... | |
| Our PY X-M-10 (UL Type 4/4x, IP 66) PYRA Series Flashing Lights reach a 10 Joules Flash with adjustable flash rate. This Signaling Device offers a 180° x 360° visible... | |
| Our PY X-MA-05 (UL Type 4/4x, IP 66) PYRA® Series Flashing Light Sounders reach a 100 dB (A) nominal sound pressure Level with 5 Joules Flash. This Signaling Device... | |
| Our PY X-MA-10 (UL Type 4/4x, IP 66) PYRA® Series Flashing Light Sounders reach a 100 dB (A) nominal sound pressure Level with 10 Joules Flash. This Signaling Device... | |
| Our PY X-S-05 (UL Type 4/4x, IP 66) PYRA Series Flashing Lights reach a 5 Joules Flash with 1 single flash per second. This Signaling Device offers a 180° x... | |
| Our Quadro F12-3G/3D ATEX (IP 66, IP 67) Flashing Xenon Strobe Beacon are equipped with Exclusive Pfannenberg xenon flash technology. The flashing light, which is suitable for use both indoors... | |
| Our Quadro F12-SIL (IP 66, IP 67) high-visibility flashing xenon strobe beacon can reach up to 118 cd light intensity. This Signaling Device is made with strong, polycarbonate construction which... | |
| Our Series BExBG (IP 66) Flashing Light is extremely bright at up to 15 joules flash energy. This product is ideal for almost all mounting requirements: side, ceiling and... | |
| Our Series BExCS, BExDCS (IP 67, NEMA 4) Flashing Sounders provide extremely intensive light reflection due to 5 joules xenon flash. This product is highly resistant to corrosion and suitable... | |
| Our Series IS-mC1 (IP 65) blinking led light with sounder is a very economical visual and acoustic alarm, intrinsically safe when used with zener barriers. This product is very well... |