Pfannenberg Sounder, DS Series DS 5 SIL / DS 10 SIL

Description
Our DS 5-SIL and DS 10-SIL (IP 66, IP 67) DS Series Sounder reach a 105/110 dB (A) nominal sound output with 31 alarm tones and 4 stages. This Signaling Device operates in any climate thanks to its cast aluminium housing which withstands impacts and vibrations. Color: Available in Red Housing. 10-Year Warranty Product Overview Designed to be implemented in Safety Instrumented Systems (SIS) up to SIL 2 / Performance Level PL d 31 alarm tones with 4 stages Stage programmability Internal volume control Horn loudspeaker type tone generator IP 66, IP 67 cast aluminum housing 5.2 inch (134 mm) h x 5.2 inch (134 mm) w x 5.6 inch (143 mm) d Certifications: SIL
Datasheet
Description
Our DS 5-SIL and DS 10-SIL (IP 66, IP 67) DS Series Sounder reach a 105/110 dB (A) nominal sound output with 31 alarm tones and 4 stages. This Signaling Device operates in any climate thanks to its cast aluminium housing which withstands impacts and vibrations. Color: Available in Red Housing. 10-Year Warranty Product Overview Designed to be implemented in Safety Instrumented Systems (SIS) up to SIL 2 / Performance Level PL d 31 alarm tones with 4 stages Stage programmability Internal volume control Horn loudspeaker type tone generator IP 66, IP 67 cast aluminum housing 5.2 inch (134 mm) h x 5.2 inch (134 mm) w x 5.6 inch (143 mm) d Certifications: SIL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sounder, DS Series - DS 5 SIL / DS 10 SIL - Pfannenberg
Lancaster, NY, USA
Sounder, DS Series
DS 5 SIL / DS 10 SIL
Sounder, DS Series DS 5 SIL / DS 10 SIL
Our DS 5-SIL and DS 10-SIL (IP 66, IP 67) DS Series Sounder reach a 105/110 dB (A) nominal sound output with 31 alarm tones and 4 stages. This Signaling Device operates in any climate thanks to its cast aluminium housing which withstands impacts and vibrations. Color: Available in Red Housing. 10-Year Warranty Product Overview Designed to be implemented in Safety Instrumented Systems (SIS) up to SIL 2 / Performance Level PL d 31 alarm tones with 4 stages Stage programmability Internal volume control Horn loudspeaker type tone generator IP 66, IP 67 cast aluminum housing 5.2 inch (134 mm) h x 5.2 inch (134 mm) w x 5.6 inch (143 mm) d Certifications: SIL

Our DS 5-SIL and DS 10-SIL (IP 66, IP 67) DS Series Sounder reach a 105/110 dB (A) nominal sound output with 31 alarm tones and 4 stages. This Signaling Device operates in any climate thanks to its cast aluminium housing which withstands impacts and vibrations. Color: Available in Red Housing. 10-Year Warranty

Product Overview

  • Designed to be implemented in Safety Instrumented Systems (SIS) up to SIL 2 / Performance Level PL d
  • 31 alarm tones with 4 stages
  • Stage programmability
  • Internal volume control
  • Horn loudspeaker type tone generator
  • IP 66, IP 67 cast aluminum housing
  • 5.2 inch (134 mm) h x 5.2 inch (134 mm) w x 5.6 inch (143 mm) d
  • Certifications: SIL
Supplier's Site Datasheet

Technical Specifications

  Pfannenberg
Product Category Audible Alarms
Product Number DS 5 SIL / DS 10 SIL
Product Name Sounder, DS Series
Sound Level 105 to 110 dB
Unlock Full Specs
to access all available technical data

Similar Products

Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details
Industrial Horn 120V AC Metal Horn - 855HM-GMA10D - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Operating Voltage 120 volts
View Details
ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details