Pfannenberg Flashing Light Sounder, Pyra® Series PY X-MA-05

Description
Our PY X-MA-05 (UL Type 4/4x, IP 66) PYRA® Series Flashing Light Sounders reach a 100 dB (A) nominal sound pressure Level with 5 Joules Flash. This Signaling Device offers a 180° x 360° visible field with adjustable flash rate and 8 alarm tones. It operates in any climate and can be surface or flush-panel mounted. Color: Available in Grey or Red Housing. 10-Year Warranty Product Overview Exclusive Pfannenberg xenon flash technology 8,000,000 flash service life Adjustable flash rate: 0.1, 0.5, 0.75, and 1.0 Hz Automatic flash synchronization of multiple connected units 100 dB omnidirectional sounder with selection of 8 tones Polycarbonate/ABS blend housing UL Type 4/4X, IP 66 ingress protection 5.3 inch (134 mm) h x 6.5 inch (166 mm) w x 4.5 inch (114 mm) d Certifications: UL, cUL, CE, VdS, EN 54-23
Datasheet
Description
Our PY X-MA-05 (UL Type 4/4x, IP 66) PYRA® Series Flashing Light Sounders reach a 100 dB (A) nominal sound pressure Level with 5 Joules Flash. This Signaling Device offers a 180° x 360° visible field with adjustable flash rate and 8 alarm tones. It operates in any climate and can be surface or flush-panel mounted. Color: Available in Grey or Red Housing. 10-Year Warranty Product Overview Exclusive Pfannenberg xenon flash technology 8,000,000 flash service life Adjustable flash rate: 0.1, 0.5, 0.75, and 1.0 Hz Automatic flash synchronization of multiple connected units 100 dB omnidirectional sounder with selection of 8 tones Polycarbonate/ABS blend housing UL Type 4/4X, IP 66 ingress protection 5.3 inch (134 mm) h x 6.5 inch (166 mm) w x 4.5 inch (114 mm) d Certifications: UL, cUL, CE, VdS, EN 54-23
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flashing Light Sounder, Pyra® Series - PY X-MA-05 - Pfannenberg
Lancaster, NY, USA
Flashing Light Sounder, Pyra® Series
PY X-MA-05
Flashing Light Sounder, Pyra® Series PY X-MA-05
Our PY X-MA-05 (UL Type 4/4x, IP 66) PYRA® Series Flashing Light Sounders reach a 100 dB (A) nominal sound pressure Level with 5 Joules Flash. This Signaling Device offers a 180° x 360° visible field with adjustable flash rate and 8 alarm tones. It operates in any climate and can be surface or flush-panel mounted. Color: Available in Grey or Red Housing. 10-Year Warranty Product Overview Exclusive Pfannenberg xenon flash technology 8,000,000 flash service life Adjustable flash rate: 0.1, 0.5, 0.75, and 1.0 Hz Automatic flash synchronization of multiple connected units 100 dB omnidirectional sounder with selection of 8 tones Polycarbonate/ABS blend housing UL Type 4/4X, IP 66 ingress protection 5.3 inch (134 mm) h x 6.5 inch (166 mm) w x 4.5 inch (114 mm) d Certifications: UL, cUL, CE, VdS, EN 54-23

Our PY X-MA-05 (UL Type 4/4x, IP 66) PYRA® Series Flashing Light Sounders reach a 100 dB (A) nominal sound pressure Level with 5 Joules Flash. This Signaling Device offers a 180° x 360° visible field with adjustable flash rate and 8 alarm tones. It operates in any climate and can be surface or flush-panel mounted. Color: Available in Grey or Red Housing. 10-Year Warranty

Product Overview

  • Exclusive Pfannenberg xenon flash technology
  • 8,000,000 flash service life
  • Adjustable flash rate: 0.1, 0.5, 0.75, and 1.0 Hz
  • Automatic flash synchronization of multiple connected units
  • 100 dB omnidirectional sounder with selection of 8 tones
  • Polycarbonate/ABS blend housing
  • UL Type 4/4X, IP 66 ingress protection
  • 5.3 inch (134 mm) h x 6.5 inch (166 mm) w x 4.5 inch (114 mm) d
  • Certifications: UL, cUL, CE, VdS, EN 54-23
Supplier's Site Datasheet

Technical Specifications

  Pfannenberg
Product Category Warning Lights
Product Number PY X-MA-05
Product Name Flashing Light Sounder, Pyra® Series
Agency Approvals UL
Visual Indicators Combination; Flashing
Color Clear; Red; Amber; Yellow; Green; Blue; White
Unlock Full Specs
to access all available technical data

Similar Products

Single Sensor O2 Deficiency Monitoring System and Horn Strobe -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
Operating Temperature -58 to 122 F (-50 to 50 C)
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Industrial Horn 24V AC Industrial Horn - 855H-BCA24ADR8 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details
131ST and 131DST Starfire® Strobe Warning Lights - 131DST-240C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe
Features Outdoor Rated
Agency Approvals UL; ULC; CSA,UL,cUL
View Details