Pfannenberg Sounder, Patrol Series PA 1

Description
Our PA 1 (UL Type 4/4x, IP 66) PATROL Series Sounders reach a 100 dB (A) nominal sound pressure Level and offers 80 alarm tones – based on alarm circumstance – with 4 stages. This Signaling Device operates in any climate and can be surface or flush-panel mounted. Color: Available in Grey or Red Housing. 10-Year Warranty Product Overview 100 dB (A) nominal sound pressure level 80 alarm tones with 4 stages Emit different tones based on alarm circumstances Internal volume control Polycarbonate/ABS blend housing UL Type 4/4X, IP 66 ingress protection 3.4 inch (86 mm) h x 4.3 inch (110 mm) w x 3.2 inch (81 mm) d Certifications: UL, cUL, MED, CE, VdS, GL, EN 54-3
Datasheet
Description
Our PA 1 (UL Type 4/4x, IP 66) PATROL Series Sounders reach a 100 dB (A) nominal sound pressure Level and offers 80 alarm tones – based on alarm circumstance – with 4 stages. This Signaling Device operates in any climate and can be surface or flush-panel mounted. Color: Available in Grey or Red Housing. 10-Year Warranty Product Overview 100 dB (A) nominal sound pressure level 80 alarm tones with 4 stages Emit different tones based on alarm circumstances Internal volume control Polycarbonate/ABS blend housing UL Type 4/4X, IP 66 ingress protection 3.4 inch (86 mm) h x 4.3 inch (110 mm) w x 3.2 inch (81 mm) d Certifications: UL, cUL, MED, CE, VdS, GL, EN 54-3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sounder, Patrol Series - PA 1 - Pfannenberg
Lancaster, NY, USA
Sounder, Patrol Series
PA 1
Sounder, Patrol Series PA 1
Our PA 1 (UL Type 4/4x, IP 66) PATROL Series Sounders reach a 100 dB (A) nominal sound pressure Level and offers 80 alarm tones – based on alarm circumstance – with 4 stages. This Signaling Device operates in any climate and can be surface or flush-panel mounted. Color: Available in Grey or Red Housing. 10-Year Warranty Product Overview 100 dB (A) nominal sound pressure level 80 alarm tones with 4 stages Emit different tones based on alarm circumstances Internal volume control Polycarbonate/ABS blend housing UL Type 4/4X, IP 66 ingress protection 3.4 inch (86 mm) h x 4.3 inch (110 mm) w x 3.2 inch (81 mm) d Certifications: UL, cUL, MED, CE, VdS, GL, EN 54-3

Our PA 1 (UL Type 4/4x, IP 66) PATROL Series Sounders reach a 100 dB (A) nominal sound pressure Level and offers 80 alarm tones – based on alarm circumstance – with 4 stages. This Signaling Device operates in any climate and can be surface or flush-panel mounted. Color: Available in Grey or Red Housing. 10-Year Warranty

Product Overview

  • 100 dB (A) nominal sound pressure level
  • 80 alarm tones with 4 stages
  • Emit different tones based on alarm circumstances
  • Internal volume control
  • Polycarbonate/ABS blend housing
  • UL Type 4/4X, IP 66 ingress protection
  • 3.4 inch (86 mm) h x 4.3 inch (110 mm) w x 3.2 inch (81 mm) d
  • Certifications: UL, cUL, MED, CE, VdS, GL, EN 54-3
Supplier's Site Datasheet

Technical Specifications

  Pfannenberg
Product Category Audible Alarms
Product Number PA 1
Product Name Sounder, Patrol Series
Agency Approvals UL
Sound Level 100 dB
Frequency 150 to 2900 Hz
Supply Voltage AC
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Sounders - 1881767 - RS Components, Ltd.
Specs
Alarm Type Buzzer
Agency Approvals RoHS; RoHS Compliant
View Details
Oxygen Enrichment Safety Alarm -  - CO2Meter.com
Specs
Operating Temperature -58 to 122 F (-50 to 50 C)
View Details
Metal Horn with LED Beacon 24V DC - 855HM-CGMD30DL3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Operating Voltage 12 to 30 volts
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details