Pfannenberg Sounder, Patrol Series PA 10

Description
Our PA 10 (UL Type 4/4x, IP 66) PATROL Series Sounders reach a 110 dB (A) nominal sound pressure Level and offers 80 alarm tones – based on alarm circumstance – with 4 stages. This Signaling Device operates in any climate and can be surface or flush-panel mounted. Color: Available in Grey or Red Housing. 10-Year Warranty Product Overview 110 dB (A) nominal sound pressure level 80 alarm tones with 4 stages Emit different tones based on alarm circumstances Internal volume control Polycarbonate/ABS blend housing UL Type 4/4X, IP 66 ingress protection 6.7 inch (170 mm) h x 8.4 inch (214 mm) w x 6.1 inch (156 mm) d Certifications: UL, cUL, MED, CE, VdS, GL, EN 54-3
Datasheet
Description
Our PA 10 (UL Type 4/4x, IP 66) PATROL Series Sounders reach a 110 dB (A) nominal sound pressure Level and offers 80 alarm tones – based on alarm circumstance – with 4 stages. This Signaling Device operates in any climate and can be surface or flush-panel mounted. Color: Available in Grey or Red Housing. 10-Year Warranty Product Overview 110 dB (A) nominal sound pressure level 80 alarm tones with 4 stages Emit different tones based on alarm circumstances Internal volume control Polycarbonate/ABS blend housing UL Type 4/4X, IP 66 ingress protection 6.7 inch (170 mm) h x 8.4 inch (214 mm) w x 6.1 inch (156 mm) d Certifications: UL, cUL, MED, CE, VdS, GL, EN 54-3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sounder, Patrol Series - PA 10 - Pfannenberg
Lancaster, NY, USA
Sounder, Patrol Series
PA 10
Sounder, Patrol Series PA 10
Our PA 10 (UL Type 4/4x, IP 66) PATROL Series Sounders reach a 110 dB (A) nominal sound pressure Level and offers 80 alarm tones – based on alarm circumstance – with 4 stages. This Signaling Device operates in any climate and can be surface or flush-panel mounted. Color: Available in Grey or Red Housing. 10-Year Warranty Product Overview 110 dB (A) nominal sound pressure level 80 alarm tones with 4 stages Emit different tones based on alarm circumstances Internal volume control Polycarbonate/ABS blend housing UL Type 4/4X, IP 66 ingress protection 6.7 inch (170 mm) h x 8.4 inch (214 mm) w x 6.1 inch (156 mm) d Certifications: UL, cUL, MED, CE, VdS, GL, EN 54-3

Our PA 10 (UL Type 4/4x, IP 66) PATROL Series Sounders reach a 110 dB (A) nominal sound pressure Level and offers 80 alarm tones – based on alarm circumstance – with 4 stages. This Signaling Device operates in any climate and can be surface or flush-panel mounted. Color: Available in Grey or Red Housing. 10-Year Warranty

Product Overview

  • 110 dB (A) nominal sound pressure level
  • 80 alarm tones with 4 stages
  • Emit different tones based on alarm circumstances
  • Internal volume control
  • Polycarbonate/ABS blend housing
  • UL Type 4/4X, IP 66 ingress protection
  • 6.7 inch (170 mm) h x 8.4 inch (214 mm) w x 6.1 inch (156 mm) d
  • Certifications: UL, cUL, MED, CE, VdS, GL, EN 54-3
Supplier's Site Datasheet

Technical Specifications

  Pfannenberg
Product Category Audible Alarms
Product Number PA 10
Product Name Sounder, Patrol Series
Features VolumeControl
Agency Approvals UL
Sound Level 110 dB
Frequency 150 to 2900 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details
Haz Loc Metal Horn with Beacon 240V AC - 855XM-CGMA20DB5 - Allen-Bradley / Rockwell Automation
Specs
Operating Voltage 240 volts
View Details
ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details