Pfannenberg Flashing Light Sounder, Pyra® Series PY X-LA-15

Description
Our PY X-LA-15 (UL Type 4/4x, IP 66, IK08) PYRA Series powerful flashing light sounder combination reach a huge visual 3D-coverage area, more as double as a 10 J flashing light. The sounder with 102 dB(A) is supporting the visual signal; both signals could be controlled separately. 180° x 360° visible field and operates in any climate. Can be surface or flush-panel mounted. Color: Available in Grey Housing. 10-Year Warranty Product Overview Exclusive Pfannenberg xenon flash technology Selectable flash frequency and synchronized flash Easy and safe installation design for failure free mounting in shortest time Option: control input to activate flash, direct control via PLC Polycarbonate/ABS blend housing 8 tones are selectable and sound level is reducible by –20 dB for adaption to any industry and environment UL Type 4/4X, IP 66 ingress protection Certifications: UL, CE, cUL
Datasheet
Description
Our PY X-LA-15 (UL Type 4/4x, IP 66, IK08) PYRA Series powerful flashing light sounder combination reach a huge visual 3D-coverage area, more as double as a 10 J flashing light. The sounder with 102 dB(A) is supporting the visual signal; both signals could be controlled separately. 180° x 360° visible field and operates in any climate. Can be surface or flush-panel mounted. Color: Available in Grey Housing. 10-Year Warranty Product Overview Exclusive Pfannenberg xenon flash technology Selectable flash frequency and synchronized flash Easy and safe installation design for failure free mounting in shortest time Option: control input to activate flash, direct control via PLC Polycarbonate/ABS blend housing 8 tones are selectable and sound level is reducible by –20 dB for adaption to any industry and environment UL Type 4/4X, IP 66 ingress protection Certifications: UL, CE, cUL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flashing Light Sounder, Pyra® Series - PY X-LA-15 - Pfannenberg
Lancaster, NY, USA
Flashing Light Sounder, Pyra® Series
PY X-LA-15
Flashing Light Sounder, Pyra® Series PY X-LA-15
Our PY X-LA-15 (UL Type 4/4x, IP 66, IK08) PYRA Series powerful flashing light sounder combination reach a huge visual 3D-coverage area, more as double as a 10 J flashing light. The sounder with 102 dB(A) is supporting the visual signal; both signals could be controlled separately. 180° x 360° visible field and operates in any climate. Can be surface or flush-panel mounted. Color: Available in Grey Housing. 10-Year Warranty Product Overview Exclusive Pfannenberg xenon flash technology Selectable flash frequency and synchronized flash Easy and safe installation design for failure free mounting in shortest time Option: control input to activate flash, direct control via PLC Polycarbonate/ABS blend housing 8 tones are selectable and sound level is reducible by –20 dB for adaption to any industry and environment UL Type 4/4X, IP 66 ingress protection Certifications: UL, CE, cUL

Our PY X-LA-15 (UL Type 4/4x, IP 66, IK08) PYRA Series powerful flashing light sounder combination reach a huge visual 3D-coverage area, more as double as a 10 J flashing light. The sounder with 102 dB(A) is supporting the visual signal; both signals could be controlled separately. 180° x 360° visible field and operates in any climate. Can be surface or flush-panel mounted. Color: Available in Grey Housing. 10-Year Warranty

Product Overview

  • Exclusive Pfannenberg xenon flash technology
  • Selectable flash frequency and synchronized flash
  • Easy and safe installation design for failure free mounting in shortest time
  • Option: control input to activate flash, direct control via PLC
  • Polycarbonate/ABS blend housing
  • 8 tones are selectable and sound level is reducible by –20 dB for adaption to any industry and environment
  • UL Type 4/4X, IP 66 ingress protection
  • Certifications: UL, CE, cUL
Supplier's Site Datasheet

Technical Specifications

  Pfannenberg
Product Category Warning Lights
Product Number PY X-LA-15
Product Name Flashing Light Sounder, Pyra® Series
Agency Approvals UL
Visual Indicators Combination; Flashing
Color Clear; Red; Amber; Yellow; Green; Blue; White
Unlock Full Specs
to access all available technical data

Similar Products

Smoke Alarms - 2300844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Combination
View Details
Remote Carbon Dioxide CO2 Storage Safety 3 Alarm -  - CO2Meter.com
Specs
Visual Indicators Combination
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details