Pfannenberg Datasheets for Heat Exchangers
Heat exchangers are commonly used in a wide variety of industrial, chemical, and electronics processes to transfer energy and provide required heating or cooling.
Heat Exchangers: Learn more
| Product Name | Notes |
|---|---|
| Our PWS 31002 SS (NEMA Type 12/3R/4/4x) Advantage Series Air/Water Heat Exchangers offer over 34000 Btu/h cooling capacity and are ideal for harsh ambient conditions. Requiring only a cool... | |
| Our PWS 3102 SS (NEMA Type 12/3R/4/4x) Advantage Series Air/Water Heat Exchangers offer over 3700 Btu/h cooling capacity and are ideal for harsh ambient conditions. Requiring only a cool... | |
| Our PWS 3152 SS (NEMA Type 12/3R/4/4x) Advantage Series Air/Water Heat Exchangers offer over 5000 Btu/h cooling capacity and are ideal for harsh ambient conditions. Requiring only a cool... | |
| Our PWS 3202 SS (NEMA Type 12/3R/4/4x) Advantage Series Air/Water Heat Exchangers offer over 7000 Btu/h cooling capacity and are ideal for harsh ambient conditions. Requiring only a cool... | |
| Our PWS 3302 SS (NEMA Type 12/3R/4/4x) Advantage Series Air/Water Heat Exchangers offer over 12000 Btu/h cooling capacity and are ideal for harsh ambient conditions. Requiring only a cool... | |
| Our PWS 3502 SS (NEMA Type 12/3R/4/4x) Advantage Series Air/Water Heat Exchangers offer over 20000 Btu/h cooling capacity and are ideal for harsh ambient conditions. Requiring only a cool... | |
| Our PWS 7332 SS (NEMA Type 12/3R/4/4x) Advantage Series Air/Water Heat Exchangers is compatible with existing popular PWS 7000 series units still in the field. Installation is service friendly requiring... | |
| The PKS 313X series Air/Air Heat Exchangers use Pfannenberg’s Kinetic System™ next generation cooling to exchange and remove heat from an electrical enclosure. This is a perfect solution when concerned... | |
| The PKS 320X series Air/Air Heat Exchangers use Pfannenberg’s Kinetic System™ next generation cooling to exchange and move the heat from an electrical enclosure to the outside environment. This is... | |
| The PKS 330X series Air/Air Heat Exchangers use Pfannenberg’s Kinetic System™ next generation cooling to exchange and move the heat from an electrical enclosure to the outside environment. This is... | |
| The PKS 336X series Air/Air Heat Exchangers use Pfannenberg’s Kinetic System™ next generation cooling to exchange and move the heat from an electrical enclosure to the outside environment. This is... | |
| The PKS Mini series Air/Air Heat Exchangers are ideal for the replacement of a Filterfan® solution when the ambient air is too contaminated to enter the cabinet. These units offer... | |
| When source water from cooling towers, lakes and rivers, well water, and potable city water is too cold or contaminated to be directly circulated to certain devices or vessels, a... | |
| With cooling capacities ranging from 2,218 BTU (650 W) to 34,121 BTU (10,000 W) these units are specifically engineered to allow safe, efficient use of liquid coolant to cool enclosure... |